location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DMCS4265WL Rolling TV Cart for 42” to 65” Displays, Wide Legs, Locking Casters

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMCS4265WL Rolling TV Cart for 42” to 65” Displays, Wide Legs, Locking Casters
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMCS4265WL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332275509 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:45:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DMCS4265WL Rolling TV Cart for 42” to 65” Displays, Wide Legs, Locking Casters
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ideal for rolling your TV or whiteboard into offices, classrooms and conference rooms
  • - Durable aluminum/steel frame blends into any room decor and supports up to 132 lb.
  • - Height adjusts from 57 to 67.5 in. to help you find your audience's ideal viewing angle
  • - Locking 3 in. swivel casters enable smooth rolling and lock to secure the cart at rest
  • - Extra wide legs allow more stability and safety in motion and at rest
Warranty: 5-year limited
Long product name Tripp Lite DMCS4265WL Rolling TV Cart for 42” to 65” Displays, Wide Legs, Locking Casters :
The long product name of Tripp Lite DMCS4265WL Rolling TV Cart for 42” to 65” Displays, Wide Legs, Locking Casters. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rolling TV Cart for 42” to 65” Displays, Wide Legs, Locking Casters
More>>>
Tripp Lite DMCS4265WL Rolling TV Cart for 42” to 65” Displays, Wide Legs, Locking Casters:
The official description of Tripp Lite DMCS4265WL Rolling TV Cart for 42” to 65” Displays, Wide Legs, Locking Casters as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Move Your Monitor, TV or Interactive Whiteboard Wherever Your Audience Is
This rugged rolling TV stand combines a height-adjustable display mount with the convenience of a mobile cart. Mount your television, digital whiteboard or touchscreen monitor to the all-metal unit in landscape mode, and then roll it safely and smoothly from room to room.

Designed for Heavy-Duty Use
The durable DMCS4265WL is constructed from heavy-duty steel and aluminum with extra wide legs that provide stability whether in motion or at rest. It helps you deliver your message in corporate settings, open-plan offices, modern waiting rooms and medical facilities.

Comes Ready to Roll Wherever You Need to Go
Three-inch swivel casters allow you to roll the DMCS4265WL into any office, conference room, huddle space or classroom best suited for cost-efficient resource sharing. Ease of movement allows collaborative workflow to happen in any location and maximizes usage to increase engagement, creativity and productivity. The casters lock into place to keep the stand securely in position while at rest.

Raise and Lower the Screen to Find the Most Comfortable Viewing Angle
The height-adjustable TV floor stand fits most displays, whiteboards and monitors from 42 to 65 inches. Its durable frame withstands the stress of repeated adjustments and supports up to 132 pounds. You can raise or lower the height of the display from 56.8 to 67.5 inches above the floor.

VESA-Compliant Mounting Ensures Display Compatibility
VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing standards for TVs and monitors. For hassle-free display compatibility, this mount supports the following VESA mounting hole patterns: 100 x 100, 100 x 200, 100 x 400, 200 x 200, 200 x 300, 200 x 400, 300 x 300, 300 x 400, 400 x 400 and 600 x 400.

Short summary description Tripp Lite DMCS4265WL Rolling TV Cart for 42” to 65” Displays, Wide Legs, Locking Casters:
This short summary of the Tripp Lite DMCS4265WL Rolling TV Cart for 42” to 65” Displays, Wide Legs, Locking Casters data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DMCS4265WL Rolling TV Cart for 42” to 65” Displays, Wide Legs, Locking Casters, 106.7 cm (42"), 165.1 cm (65"), 100 x 100 mm, 600 x 400 mm, Aluminium, Steel, Black

Long summary description Tripp Lite DMCS4265WL Rolling TV Cart for 42” to 65” Displays, Wide Legs, Locking Casters:
This is an auto-generated long summary of Tripp Lite DMCS4265WL Rolling TV Cart for 42” to 65” Displays, Wide Legs, Locking Casters based on the first three specs of the first five spec groups.

Tripp Lite DMCS4265WL Rolling TV Cart for 42” to 65” Displays, Wide Legs, Locking Casters. Maximum weight capacity: 60 kg, Minimum screen size: 106.7 cm (42"), Maximum screen size: 165.1 cm (65"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 600 x 400 mm. Product colour: Black

Mounting
Minimum screen size
106.7 cm (42")
Maximum weight capacity *
60 kg
Maximum screen size *
165.1 cm (65")
Minimum VESA mount *
100 x 100 mm
Maximum VESA mount *
600 x 400 mm
Panel mounting interface
100 x 100, 100 x 200, 100 x 400, 200 x 200, 200 x 300, 200 x 400, 300 x 400, 300 x 300, 400 x 400, 600 x 400
Number of displays supported
1
Mounting type *
Floor
Ergonomics
Height adjustment
Yes
Wheels
Yes
Number of wheels
4 wheel(s)
Lockable wheels
Yes
Design
Product colour *
Black
Housing material
Aluminium, Steel
Technical details
Country of origin
China
Quantity per pack
1 pc(s)
Sustainability compliance
Yes
Compliance certificates
RoHS
Packaging content
Manual
Yes
Weight & dimensions
Width
1249.7 mm
Depth
538.5 mm
Height
1714.5 mm
Weight
14.1 kg
Packaging data
Package width
345.4 mm
Package depth
109.2 mm
Package height
878.8 mm
Package weight
15.5 kg
Logistics data
Master (outer) case width
370.8 mm
Master (outer) case length
134.6 mm
Master (outer) case height
899.2 mm
Master (outer) case gross weight
16 kg
Products per master (outer) case
1 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332275506
Harmonized System (HS) code
9403.20.0081
Country Distributor
Nederland 3 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)