location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DMCS3770L Rolling TV/Monitor Cart - for 37” to 70” TVs and Monitors - Classic Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMCS3770L Rolling TV/Monitor Cart - for 37” to 70” TVs and Monitors - Classic Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMCS3770L show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332213471 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 12:48:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DMCS3770L Rolling TV/Monitor Cart - for 37” to 70” TVs and Monitors - Classic Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Accepts most popular flat-panel displays from 37 to 70 in.
  • - Moves easily through doorways and over thresholds on durable metal casters
  • - Display adjusts in height from 52.5 to 67.5 in. for most comfortable viewing angle
  • - Adjustable shelf holds laptop, Blu-ray player, webcam and other necessary components
  • - Sturdy aluminum and steel construction built to withstand frequent movement
  • - Supports up to 88 lbs (39.9 kgs)
Warranty: 5-year limited
Long product name Tripp Lite DMCS3770L Rolling TV/Monitor Cart - for 37” to 70” TVs and Monitors - Classic Edition :
The long product name of Tripp Lite DMCS3770L Rolling TV/Monitor Cart - for 37” to 70” TVs and Monitors - Classic Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rolling TV/Monitor Cart - for 37” to 70” TVs and Monitors - Classic Edition
More>>>
Tripp Lite DMCS3770L Rolling TV/Monitor Cart - for 37” to 70” TVs and Monitors - Classic Edition:
The official description of Tripp Lite DMCS3770L Rolling TV/Monitor Cart - for 37” to 70” TVs and Monitors - Classic Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Move Your Flat-Panel Display and Components Wherever You Want Them
The DMCS3770L Rolling TV Stand allows you to install a flat-panel television or monitor and its components (Blu-ray player, laptop, webcam, DVR), and then roll them safely and smoothly from room to room or from one corner of the room to another. The rolling TV stand is recommended for classrooms, lecture halls, offices, auditoriums, conference rooms and other settings where you need your audio/video equipment to be mobile. Supports up to 88 pounds (39.9 kg)

Designed to Match a Wide Variety of Applications
The height-adjustable mobile TV floor stand fits most LCD, plasma and other flat-panel displays from 37 to 70 inches. Its durable aluminum and steel frame supports up to 88 pounds (39.9 kg). You can raise or lower the height of the display from 52.5 to 67.5 inches above the floor, and adjust the display to an appropriate viewing angle from -10° to +10°.

Rolls Easily from Place to Place on Sturdy Metal Casters
The mobile TV cart with wheels rolls almost effortlessly to the proper viewing location and angle on sturdy four-inch swivel casters with rubber wheels that move smoothly in any direction through doorways and over thresholds. The rear casters lock to keep the stand securely in position while at rest. Equipment cables route through the stand's telescoping poles to keep them organized and out of the way during transport.

Convenient Shelf Holds Components in Place
A height-adjustable shelf mounted below the display holds various audio/video components, such as a Blu-ray player, laptop, webcam, cable box, DVR or video game system. The shelf measures 11 x 19-inches and supports up to 22 pounds (9.9 kg).

Complies with VESA Standards
The DMCS3770L conforms to VESA-compliant displays with any of the following standard mounting hole patterns: 200 x 200, 200 x 300, 200 x 400, 300 x 200, 300 x 300, 300 x 400, 400 x 200, 400 x 300, 400 x 400, 500 x 300, 500 x 400, 600 x 300 and 600 x 400.

5-Year Warranty and Environmentally Responsible Design
The DMCS3770L comes with a 5-year warranty. It's manufactured in compliance with strict RoHS specifications.

Short summary description Tripp Lite DMCS3770L Rolling TV/Monitor Cart - for 37” to 70” TVs and Monitors - Classic Edition:
This short summary of the Tripp Lite DMCS3770L Rolling TV/Monitor Cart - for 37” to 70” TVs and Monitors - Classic Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DMCS3770L Rolling TV/Monitor Cart - for 37” to 70” TVs and Monitors - Classic Edition, 40 kg, 94 cm (37"), 177.8 cm (70"), 200 x 200 mm, 400 x 400 mm

Long summary description Tripp Lite DMCS3770L Rolling TV/Monitor Cart - for 37” to 70” TVs and Monitors - Classic Edition:
This is an auto-generated long summary of Tripp Lite DMCS3770L Rolling TV/Monitor Cart - for 37” to 70” TVs and Monitors - Classic Edition based on the first three specs of the first five spec groups.

Tripp Lite DMCS3770L Rolling TV/Monitor Cart - for 37” to 70” TVs and Monitors - Classic Edition. Maximum weight capacity: 40 kg, Minimum screen size: 94 cm (37"), Maximum screen size: 177.8 cm (70"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 400 x 400 mm. Product colour: Black

Mounting
Minimum screen size
94 cm (37")
Maximum weight capacity *
40 kg
Maximum screen size *
177.8 cm (70")
Mounting type *
Floor
Minimum VESA mount *
200 x 200 mm
Maximum VESA mount *
400 x 400 mm
Panel mounting interface
200 x 200, 300 x 300, 400 x 200, 400 x 400, 600 x 400
Number of displays supported
1
Design
Type
Portable flat panel floor stand
Product colour *
Black
Housing material
Aluminium, Steel
Weight & dimensions
Width
701 mm
Depth
701 mm
Height
1714.5 mm
Weight
15.7 kg
Packaging data
Package width
485.1 mm
Package depth
1036.3 mm
Package height
78.7 mm
Package weight
17.3 kg
Packaging content
Quantity
1
Other features
Country of origin
China
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332213478
Harmonized System (HS) code
85299097
Master (outer) case width
505.5 mm
Master (outer) case length
99.1 mm
Master (outer) case height
1059.2 mm
Master (outer) case gross weight
17.4 kg
Products per master (outer) case
1 pc(s)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 8 distributor(s)
France 2 distributor(s)
Österreich 2 distributor(s)
México 1 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)