location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Full Motion Universal Tablet and Phone Desk Clamp

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Full Motion Universal Tablet and Phone Desk Clamp
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DDR0310SC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332183620 show
Category:
Object which can be used to contain other objects e.g. a drinks holder in a cinema seat.
Holders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite Full Motion Universal Tablet and Phone Desk Clamp
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor Passive holder
  • - Mobile device type: Mobile phone/Smartphone, Tablet/UMPC
  • - Black
Warranty: 5-year limited warranty
Long product name Tripp Lite Full Motion Universal Tablet and Phone Desk Clamp :
The long product name of Tripp Lite Full Motion Universal Tablet and Phone Desk Clamp. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Full Motion Universal Tablet and Phone Desk Clamp
More>>>
Tripp Lite Full Motion Universal Tablet and Phone Desk Clamp:
The official description of Tripp Lite Full Motion Universal Tablet and Phone Desk Clamp as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DDR0310SC Full Motion Universal Tablet and Phone Desk Clamp attaches to your desk, table or workstation, allowing you to mount your tablet or smartphone above it and free up valuable workspace. Durable clamp attaches to most flat surfaces up to 1.7 inches thick for a firm grip. Flexible tube bends easily to adjust your device’s angle and height to fit your environment and comfort level. Includes three separate holders that fit most smartphones and tablets from 3.5 to 10 inches. Rotates 360°, so you can view your device in portrait or landscape orientation. Easy installation in seconds with no tools necessary. Supports devices up to 1 kg (2.2 lbs.)

Attaches to Most Desks, Tables and Workstations
● Clamps securely to most flat surfaces up to 1.7 in.
● Fits most smartphones and tablets from 3.5 to 10 in.
● Flexible tube bends easily to adjust your device to a comfortable viewing angle
● Full 360° rotation for viewing in portrait or landscape orientation

Installs in Seconds
● No tools necessary
● Includes 3 separate holders to fit devices of various sizes
● Supports up to 1 kg (2.2 lb.)

● Durable clamp attaches to most flat surfaces
● 3 separate holders fit most devices from 3.5 to 10 in.
● Rotates 360° for portrait or landscape orientation
● 5-year warranty
● Supports up to 1 kg (2.2 lb.)

Package Includes

● DDR0310SC Full Motion Universal Tablet and Phone Desk Clamp
● Owner's manual

Short summary description Tripp Lite Full Motion Universal Tablet and Phone Desk Clamp:
This short summary of the Tripp Lite Full Motion Universal Tablet and Phone Desk Clamp data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Full Motion Universal Tablet and Phone Desk Clamp, Mobile phone/Smartphone, Tablet/UMPC, Passive holder, Indoor, Black

Long summary description Tripp Lite Full Motion Universal Tablet and Phone Desk Clamp:
This is an auto-generated long summary of Tripp Lite Full Motion Universal Tablet and Phone Desk Clamp based on the first three specs of the first five spec groups.

Tripp Lite Full Motion Universal Tablet and Phone Desk Clamp. Mobile device type: Mobile phone/Smartphone, Tablet/UMPC, Type: Passive holder, Proper use: Indoor, Product colour: Black

Design
Type *
Passive holder
Mobile device type *
Mobile phone/Smartphone, Tablet/UMPC
Proper use *
Indoor
Product colour *
Black
Compatibility
Universal
Multimedia
Built-in speaker(s)
No
Ergonomics
Angle of rotation
360°
Maximum screen size
25.4 cm (10")
Power
Power source type
Not supported
Weight & dimensions
Width
190.5 mm
Depth
71.6 mm
Height
500.1 mm
Weight & dimensions
Weight
730 g
Packaging data
Package width
82 mm
Package depth
380 mm
Package height
85.9 mm
Package weight
1.04 kg
Logistics data
Master (outer) case width
289.8 mm
Master (outer) case length
439.9 mm
Master (outer) case height
194.8 mm
Master (outer) case gross weight
10.7 kg
Products per master (outer) case
10 pc(s)
Other features
Maximum weight capacity
1 kg
Mounting type
Desk
Country Distributor
United Kingdom 1 distributor(s)