location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Multi-Device Charging Station, 32 USB Ports, iPad and Android Tablets, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multi-Device Charging Station, 32 USB Ports, iPad and Android Tablets, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS32USBW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332188953 show
Category:
Carts and trolleys on wheels which can be moved, as well as free-standing cabinets, used for portable device management.
Portable Device Management Carts & Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:55:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite Multi-Device Charging Station, 32 USB Ports, iPad and Android Tablets, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable device management cabinet
  • - Housing material: Steel
  • - Number of devices supported: 32
  • - Supported portable devices: E-book reader, Laptop, Smartphone, Tablet Device connectors supported: USB
  • - White
Warranty: 2-year limited warranty
Long product name Tripp Lite Multi-Device Charging Station, 32 USB Ports, iPad and Android Tablets, White :
The long product name of Tripp Lite Multi-Device Charging Station, 32 USB Ports, iPad and Android Tablets, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multi-Device Charging Station, 32 USB Ports, iPad and Android Tablets, White
More>>>
Tripp Lite Multi-Device Charging Station, 32 USB Ports, iPad and Android Tablets, White:
The official description of Tripp Lite Multi-Device Charging Station, 32 USB Ports, iPad and Android Tablets, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

From education to business, in settings as diverse as the hospital room and the factory floor, mobile devices have transformed every organization. As tablet usage increases, charging and storing dozens of these valuable devices in limited space becomes a challenge and an even bigger security risk. Tripp Lite's iPad/Tablet Charging Stations put an end to cable sprawl and missing assets. Each station houses 32 tablets while providing high-speed charging, convenient syncing, secure storage and flexible deployment in a variety of settings. Compatible with all devices that charge via USB, including tablets (such as iPad®, Android™, Kindle™, Kindle Fire™ and Surface™ models), select ultra-portable notebooks (such as select Chromebook™ and MacBook® models) and mobile phones (such as iPhone®, Android and Windows Phone® models).

- Compatible with all devices that charge via USB, including tablets (such as iPad®, Android™, Kindle™, Kindle Fire™ and Surface™ models), select ultra-portable notebooks (such as select Chromebook™ and MacBook® models) and mobile phones (such as iPhone®, Android and Windows Phone® models)
- Each USB charging port delivers up to 2.4 amps of charging current
- Removable/reconfigurable dividers protect and organize each tablet
- Sturdy steel construction securely houses the devices
- Mounts to wall or deploys on a desk, counter or floor
- Optional CSHANDLEKIT (handle, rolling casters, hardware) allows for cabinet stacking and can turn the cabinets into mobile carts
- Device shelf is Teflon® coated to protect tablets from scratches during removal and storage
- Flow-through ventilation prevents devices from overheating
- Ships fully assembled

Short summary description Tripp Lite Multi-Device Charging Station, 32 USB Ports, iPad and Android Tablets, White:
This short summary of the Tripp Lite Multi-Device Charging Station, 32 USB Ports, iPad and Android Tablets, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Multi-Device Charging Station, 32 USB Ports, iPad and Android Tablets, White, Portable device management cabinet, White, 2.01 cm, 35.4 cm, 20.6 cm, Steel

Long summary description Tripp Lite Multi-Device Charging Station, 32 USB Ports, iPad and Android Tablets, White:
This is an auto-generated long summary of Tripp Lite Multi-Device Charging Station, 32 USB Ports, iPad and Android Tablets, White based on the first three specs of the first five spec groups.

Tripp Lite Multi-Device Charging Station, 32 USB Ports, iPad and Android Tablets, White. Type: Portable device management cabinet, Product colour: White, Slot width: 2.01 cm. Supported portable devices: E-book reader, Laptop, Smartphone, Tablet, Device connectors supported: USB. AC input voltage: 100 - 250 V, AC input frequency: 50 - 60 Hz, Output current: 2.4 A. Width: 599.4 mm, Depth: 548.6 mm, Height: 637.5 mm. Cables included: AC

Design
Type *
Portable device management cabinet
Slot width
2.01 cm
Slot depth
35.4 cm
Slot height
20.6 cm
Product colour *
White
Housing material
Steel
Features
Number of devices supported *
32
Supported portable devices *
E-book reader, Laptop, Smartphone, Tablet
Device connectors supported *
USB
Locking
Yes
Power
AC input voltage
100 - 250 V
AC input frequency
50 - 60 Hz
Output current
2.4 A
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
599.4 mm
Depth
548.6 mm
Height
637.5 mm
Weight
43.5 kg
Package width
721 mm
Package depth
671 mm
Package height
775 mm
Package weight
58.6 kg
Packaging content
Cables included
AC
Manual
Yes
Technical details
Compliance certificates
RoHS