location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Clamp-On Power Strip Holder, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Clamp-On Power Strip Holder, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLAMPUSBLK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332255624 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45522
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2024 12:01:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite Clamp-On Power Strip Holder, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power extension holder
  • - Black Acrylonitrile butadiene styrene (ABS)
  • - Weight: 370 g
  • - 1 pc(s)
Warranty: Lifetime limited warranty
Long product name Tripp Lite Clamp-On Power Strip Holder, Black :
The long product name of Tripp Lite Clamp-On Power Strip Holder, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Clamp-On Power Strip Holder, Black
More>>>
Tripp Lite Clamp-On Power Strip Holder, Black:
The official description of Tripp Lite Clamp-On Power Strip Holder, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power Strip Clamp Mounts Securely on Your Desktop without Drilling
This clamp-on holder for power strips and surge protectors is easy to install without the hassle of drilling into walls or workbenches. Keep AC outlets and USB ports within easy reach of your desk, table or workspace by attaching the CLAMPUSBLK to any flat surface 0.4 to 2 inches thick. No tools are needed. Just slide the clamps onto the surface’s edge, tighten the adjustment knobs by hand, and snap your surge or power strip into the mounting clip.

No More Crawling Under Desks to Plug Devices into Hard-to-Reach Outlets
Add AC and USB power where you most need it. The CLAMPUSBLK lets you install a power strip or surge protector within an arm’s reach of your chair. The heavy-duty plastic clamp accepts most strips 1.6 to 2.4 inches in width. Soft EVA foam pads on the clamp protect your desk from scuffs and scratches.

Retrofit Existing Installations to Improve Access to Outlets
Add AC outlets and USB ports somewhere new or change the mounting of an existing power or surge strip to improve access to power. A cable management clip in the rear keeps power cords neat and tidy.

Short summary description Tripp Lite Clamp-On Power Strip Holder, Black:
This short summary of the Tripp Lite Clamp-On Power Strip Holder, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Clamp-On Power Strip Holder, Black, Power extension holder, Black, Acrylonitrile butadiene styrene (ABS), China, 20 pc(s), 8.26 kg

Long summary description Tripp Lite Clamp-On Power Strip Holder, Black:
This is an auto-generated long summary of Tripp Lite Clamp-On Power Strip Holder, Black based on the first three specs of the first five spec groups.

Tripp Lite Clamp-On Power Strip Holder, Black. Product type: Power extension holder, Product colour: Black, Material: Acrylonitrile butadiene styrene (ABS). Country of origin: China, Products per master (outer) case: 20 pc(s), Master (outer) case gross weight: 8.26 kg. Width: 71.1 mm, Depth: 48.3 mm, Height: 99.1 mm. Quantity per pack: 1 pc(s), Package width: 71.1 mm, Package depth: 160 mm

Features
Product type *
Power extension holder
Product colour
Black
Material
Acrylonitrile butadiene styrene (ABS)
Logistics data
Country of origin
China
Products per master (outer) case
20 pc(s)
Master (outer) case gross weight
8.26 kg
Master (outer) case length
236.2 mm
Master (outer) case width
340.4 mm
Master (outer) case height
375.9 mm
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332255621
Weight & dimensions
Width
71.1 mm
Depth
48.3 mm
Height
99.1 mm
Weight
370 g
Packaging data
Quantity per pack
1 pc(s)
Package width
71.1 mm
Package depth
160 mm
Package height
104.9 mm
Package weight
500 g
Brand Image Product code Product Stock Price from
Tripp Lite Clamp-On Power Strip Holder, White Tripp Lite Clamp-On Power Strip Holder, White
(show image)
CLAMPUSW Clamp-On Power Strip Holder, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CLAMPINTL Clamp-On Power Strip Holder, White, International Tripp Lite CLAMPINTL Clamp-On Power Strip Holder, White, International
(show image)
CLAMPINTL CLAMPINTL Clamp-On Power Strip Holder, White, International 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)