Tripp Lite logo

Tripp Lite BP480V40C External Battery Pack for Select 3-Phase UPS Systems (BP480V40C)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111093
Info modified on:
10 Aug 2024, 09:38:34
Bullet Points Tripp Lite BP480V40C External Battery Pack for Select 3-Phase UPS Systems (BP480V40C):
  • - Extends runtime of compatible UPS Systems using special "+/-" 240VDC configuration
  • - Hardwire installation
Warranty:
1-year limited
Long product name Tripp Lite BP480V40C External Battery Pack for Select 3-Phase UPS Systems (BP480V40C):

External Battery Pack for Select 3-Phase UPS Systems (BP480V40C)

Tripp Lite BP480V40C External Battery Pack for Select 3-Phase UPS Systems (BP480V40C):

The BP480V40C External Battery Pack offers extended battery runtime when used in conjunction with compatible UPS systems. Includes internal disconnect for battery isolation.

Compatible UPS Systems: SU40K, SU60K, SU80K, SU20KX, SU40KX, SU60KX, SU80KX and other UPS systems specifying the use of this battery pack.

Short summary description Tripp Lite BP480V40C External Battery Pack for Select 3-Phase UPS Systems (BP480V40C):

Tripp Lite BP480V40C External Battery Pack for Select 3-Phase UPS Systems (BP480V40C), 240 V, Black, 5 year(s), China, Tripp Lite SU40K, SU60K, SU80K, SU20KX, SU40KX, SU60KX, SU80KX, 727.1 kg

Long summary description Tripp Lite BP480V40C External Battery Pack for Select 3-Phase UPS Systems (BP480V40C):

Tripp Lite BP480V40C External Battery Pack for Select 3-Phase UPS Systems (BP480V40C). Battery voltage: 240 V, Product colour: Black, Battery life: 5 year(s). Weight: 727.1 kg, Width: 520.7 mm, Height: 1699.3 mm. Package width: 723.9 mm, Package height: 1930.4 mm, Package depth: 1143 mm. Master (outer) case width: 723.9 mm, Master (outer) case length: 1143 mm, Master (outer) case height: 1930.4 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.