location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite HDBaseT HDMI over Cat5e/6/6a Extender Transceiver, Serial and IR Passthrough, 4Kx2K UHD/1080p, Up to 328 ft. (100 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDBaseT HDMI over Cat5e/6/6a Extender Transceiver, Serial and IR Passthrough, 4Kx2K UHD/1080p, Up to 328 ft. (100 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BHDBT-TR-SI-LR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332187055 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:43:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite HDBaseT HDMI over Cat5e/6/6a Extender Transceiver, Serial and IR Passthrough, 4Kx2K UHD/1080p, Up to 328 ft. (100 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AV transmitter 3840 x 2160 pixels Black
  • - Maximum transfer distance: 100 m
  • - 7.1 channels
  • - HDCP
  • - Ethernet LAN
Warranty: 1-year limited warranty
Long product name Tripp Lite HDBaseT HDMI over Cat5e/6/6a Extender Transceiver, Serial and IR Passthrough, 4Kx2K UHD/1080p, Up to 328 ft. (100 m) :
The long product name of Tripp Lite HDBaseT HDMI over Cat5e/6/6a Extender Transceiver, Serial and IR Passthrough, 4Kx2K UHD/1080p, Up to 328 ft. (100 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDBaseT HDMI over Cat5e/6/6a Extender Transceiver, Serial and IR Passthrough, 4Kx2K UHD/1080p, Up to 328 ft. (100 m)
More>>>
Tripp Lite HDBaseT HDMI over Cat5e/6/6a Extender Transceiver, Serial and IR Passthrough, 4Kx2K UHD/1080p, Up to 328 ft. (100 m):
The official description of Tripp Lite HDBaseT HDMI over Cat5e/6/6a Extender Transceiver, Serial and IR Passthrough, 4Kx2K UHD/1080p, Up to 328 ft. (100 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Transmits uncompressed HDMI video and audio, RS-232 serial and IR remote control signals over a single Cat5e/6/6a cable up to 328 feet to projectors, monitors or televisions in a chain.

- Extends and expands your Tripp Lite HDBaseT installation
- Connects multiple monitors at different links in a chain
- Extends a 3840 x 2160 (4K x 2K) signal up to 328 feet (100 m)
- Extends a 1080p @ 60 Hz signal up to 328 feet (100 m)
- Supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD

Insert the BHDBT-TR-SI-LR HDBaseT HDMI over Cat5e/6/6a Extender Transceiver between the transmitter and receiver units in your Tripp Lite HDBaseT installation to extend the range of your signal. Connect its HDMI port to a projector, monitor or television to expand your installation.

Using a single Cat5e/6/6a cable, the BHDBT-TR-SI-LR transmits uncompressed HDMI audio and video, RS-232 serial and IR control signals up to 328 feet(100 m) from the previous unit in the chain(either the transmitter or another transceiver), including 1920 x 1080(1080p) signals @ 60 Hz and even Ultra High Definition(UHD) 3840 x 2160(4K x 2K) video signals. Add up to five BHDBT-TR-SI-LR Extender Transceivers to the chain for a total range up to 2,000 feet(600 m) with a monitor connected to each transceiver.

RS-232 serial signals and IR remote control signals(@ 39 KHz) also pass through the transceiver, so your HDBaseT installation can control such RS-232 devices as scanners and touchscreen displays at baud rates up to 115 Kbps. You can also operate a Blu-ray player using its remote when at the remote monitor and vice versa. Locking HDMI ports(ideal for use with Tripp Lite’s P569-006-LOCK High-Speed HDMI cables with locking connectors) prevent cables from coming loose or undone, ensuring an intact signal. Attach the BHDBT-TR-SI-LR to a wall, rack or pole using the included hardware.

Extends and Expands Your HDBaseT Installation
- Extends an Ultra High Definition(UHD) 3840 x 2160(4K x 2K) signal up to 328 feet(100 m)
- Extends a High Definition 1920 x 1080(1080p) @ 60 Hz signal up to 328 feet(100 m)
- Connects to next link in the chain with just one Cat5e/6/6a cable
- Add up to 5 transceivers to further expand the range of your installation up to 2,000 feet(600 m) with a monitor attached to each transceiver
- Supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD audio
- Supports 36-bit Deep Color(12 bits per channel), CEC passthrough, 3D video, EDID and HDCP

Allows RS-232 and IR Control Passthrough
- Passes through RS-232 serial signals at 115 Kbps full-duplex baud rates for devices such as scanners and touchscreen monitors
- Passes through IR remote control signals so you can operate your Blu-ray player with its remote while standing at the remote monitor(and vice versa)

Easy to Set Up and Use
- Plug-and-play engineering means no software or drivers to download and install
- Inserts quickly between transmitter and receiver in Tripp Lite HDBaseT installation
- Included mounting hardware lets you install each unit on a wall, rack or pole
- Locking HDMI ports(ideal for use with Tripp Lite’s P569-006-LOCK HDMI cables) prevent cables from coming loose or disconnected, ensuring an intact signal

TAA-Compliant
- Compliant with the Federal Trade Agreements Act(TAA) for GSA Schedule purchases

Short summary description Tripp Lite HDBaseT HDMI over Cat5e/6/6a Extender Transceiver, Serial and IR Passthrough, 4Kx2K UHD/1080p, Up to 328 ft. (100 m):
This short summary of the Tripp Lite HDBaseT HDMI over Cat5e/6/6a Extender Transceiver, Serial and IR Passthrough, 4Kx2K UHD/1080p, Up to 328 ft. (100 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite HDBaseT HDMI over Cat5e/6/6a Extender Transceiver, Serial and IR Passthrough, 4Kx2K UHD/1080p, Up to 328 ft. (100 m), 3840 x 2160 pixels, AV transmitter, 100 m, Black, HDCP

Long summary description Tripp Lite HDBaseT HDMI over Cat5e/6/6a Extender Transceiver, Serial and IR Passthrough, 4Kx2K UHD/1080p, Up to 328 ft. (100 m):
This is an auto-generated long summary of Tripp Lite HDBaseT HDMI over Cat5e/6/6a Extender Transceiver, Serial and IR Passthrough, 4Kx2K UHD/1080p, Up to 328 ft. (100 m) based on the first three specs of the first five spec groups.

Tripp Lite HDBaseT HDMI over Cat5e/6/6a Extender Transceiver, Serial and IR Passthrough, 4Kx2K UHD/1080p, Up to 328 ft. (100 m). Type: AV transmitter, Maximum resolution: 3840 x 2160 pixels, Cable types supported: Cat5e, Cat6, Cat6a. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 5 V. Width: 127 mm, Depth: 101.6 mm, Height: 30.5 mm. Package width: 213.4 mm, Package depth: 165.1 mm, Package height: 55.9 mm. Master (outer) case width: 574 mm, Master (outer) case length: 175.3 mm, Master (outer) case height: 226.1 mm

Features
Type *
AV transmitter
Maximum resolution *
3840 x 2160 pixels
Cable types supported
Cat5e, Cat6, Cat6a
Maximum transfer distance
100 m
Audio output channels
7.1 channels
Supported video modes
480i, 480p, 1080i, 1080p
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1440 x 900, 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 1920 x 1440, 2048 x 1536 (QXGA), 2560 x 1600 (WQXGA), 3840 x 2160
HDCP
Yes
Colour depth
36 bit
HDCP & EDID bypass
Yes
Consumer Electronics Control (CEC) support
Yes
Plug and Play
Yes
Product colour
Black
Certification
CE, FCC, REACH, TAA
Ports & interfaces
Ethernet LAN
Yes
RJ-45 input ports
2
HDMI in
1
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operating voltage
5 V
Input current
0.5 A
Output current
3 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operational conditions
Operating relative humidity (H-H)
20 - 90%
Weight & dimensions
Width
127 mm
Depth
101.6 mm
Height
30.5 mm
Weight
450 g
Packaging data
Package width
213.4 mm
Package depth
165.1 mm
Package height
55.9 mm
Package weight
610 g
Packaging content
AC adapter included
Yes
Manual
Yes
Mounting brackets included
Yes
Technical details
Country of origin
Taiwan
Compliance certificates
RoHS
Logistics data
Master (outer) case width
574 mm
Master (outer) case length
175.3 mm
Master (outer) case height
226.1 mm
Master (outer) case gross weight
6.35 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332187052
Brand Image Product code Product Stock Price from
Tripp Lite 2-Port DisplayPort to HDMI over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA Tripp Lite 2-Port DisplayPort to HDMI over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA
(show image)
B127U-002-PDPH2 2-Port DisplayPort to HDMI over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA Tripp Lite 2-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA
(show image)
B127U-002-PDPD2 2-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/Receiver, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA Tripp Lite 1-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/Receiver, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA
(show image)
B127U-111-PDPD 1-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/Receiver, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DisplayPort over Cat6 Pigtail Receiver with Repeater, 4K 60 Hz, 4:4:4, Transceiver, HDCP 2.2, 230 ft. (70.1 m), TAA Tripp Lite DisplayPort over Cat6 Pigtail Receiver with Repeater, 4K 60 Hz, 4:4:4, Transceiver, HDCP 2.2, 230 ft. (70.1 m), TAA
(show image)
B127U-110-PD DisplayPort over Cat6 Pigtail Receiver with Repeater, 4K 60 Hz, 4:4:4, Transceiver, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1D10-TXH AV extender AV transmitter Black Tripp Lite B126-1D10-TXH AV extender AV transmitter Black
(show image)
B126-1D10-TXH B126-1D10-TXH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1D10-WHD1 AV extender AV transmitter & receiver Black Tripp Lite B126-1D10-WHD1 AV extender AV transmitter & receiver Black
(show image)
B126-1D10-WHD1 B126-1D10-WHD1 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B160-301-HDSI 3 Port HDMI over Cat5/6 Splitter/Extender Kit - 1080p 60 Hz, RS-232, IR Control, 656 ft. (200 m), TAA Tripp Lite B160-301-HDSI 3 Port HDMI over Cat5/6 Splitter/Extender Kit - 1080p 60 Hz, RS-232, IR Control, 656 ft. (200 m), TAA
(show image)
B160-301-HDSI B160-301-HDSI 3 Port HDMI over Cat5/6 Splitter/Extender Kit - 1080p 60 Hz, RS-232, IR Control, 656 ft. (200 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-CAT-H USB-C to HDMI Over Cat6 Extender/Adapter with POC, 150 ft. (45 m) Tripp Lite U444-CAT-H USB-C to HDMI Over Cat6 Extender/Adapter with POC, 150 ft. (45 m)
(show image)
U444-CAT-H U444-CAT-H USB-C to HDMI Over Cat6 Extender/Adapter with POC, 150 ft. (45 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B160-001-CSI Component Video (RCA) over IP Extender Transmitter over Cat5/Cat6, RS-232 and IR Control, 1080i, 328 ft. (100 m), TAA Tripp Lite B160-001-CSI Component Video (RCA) over IP Extender Transmitter over Cat5/Cat6, RS-232 and IR Control, 1080i, 328 ft. (100 m), TAA
(show image)
B160-001-CSI B160-001-CSI Component Video (RCA) over IP Extender Transmitter over Cat5/Cat6, RS-232 and IR Control, 1080i, 328 ft. (100 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite HDBaseT HDMI over Cat5e/6/6a 4x4 Extender Matrix Transmitter, Serial and IR, 4K x 2K UHD/1080p, 4 Input, 4 Output Tripp Lite HDBaseT HDMI over Cat5e/6/6a 4x4 Extender Matrix Transmitter, Serial and IR, 4K x 2K UHD/1080p, 4 Input, 4 Output
(show image)
BHDBT-T-SI-4X4 HDBaseT HDMI over Cat5e/6/6a 4x4 Extender Matrix Transmitter, Serial and IR, 4K x 2K UHD/1080p, 4 Input, 4 Output 0.00
(excl. VAT)
0 (incl. VAT)