location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite HDBaseT HDMI over Cat5e/6/6a Extender Kit with Ethernet, Serial and IR Control, 4K x 2K / 1080p, Up to 328 ft. (100 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDBaseT HDMI over Cat5e/6/6a Extender Kit with Ethernet, Serial and IR Control, 4K x 2K / 1080p, Up to 328 ft. (100 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BHDBT-K-E3SI-LR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332188182 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 11:31:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite HDBaseT HDMI over Cat5e/6/6a Extender Kit with Ethernet, Serial and IR Control, 4K x 2K / 1080p, Up to 328 ft. (100 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AV transmitter & receiver 3840 x 2160 pixels Black
  • - Maximum transfer distance: 100 m
  • - 7.1 channels
  • - Ethernet LAN
Warranty: 1-year limited warranty
Long product name Tripp Lite HDBaseT HDMI over Cat5e/6/6a Extender Kit with Ethernet, Serial and IR Control, 4K x 2K / 1080p, Up to 328 ft. (100 m) :
The long product name of Tripp Lite HDBaseT HDMI over Cat5e/6/6a Extender Kit with Ethernet, Serial and IR Control, 4K x 2K / 1080p, Up to 328 ft. (100 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDBaseT HDMI over Cat5e/6/6a Extender Kit with Ethernet, Serial and IR Control, 4K x 2K / 1080p, Up to 328 ft. (100 m)
More>>>
Tripp Lite HDBaseT HDMI over Cat5e/6/6a Extender Kit with Ethernet, Serial and IR Control, 4K x 2K / 1080p, Up to 328 ft. (100 m):
The official description of Tripp Lite HDBaseT HDMI over Cat5e/6/6a Extender Kit with Ethernet, Serial and IR Control, 4K x 2K / 1080p, Up to 328 ft. (100 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The BHDBT-K-E3SI-LR HDBaseT HDMI over Cat5e/6/6a Extender Kit extends uncompressed HDMI audio and video, RS-232 serial and IR remote control signals up to 99.97 m (328-ft.) over a single Cat5e/6/6a cable, including an Ultra High Definition (UHD) 3840 x 2160 (4K x 2K) signal. In addition to HDMI, RS-232 and IR signals, this extender kit features three built-in 10/100 Ethernet ports on both the transmitter and receiver units. This allows connected devices, such as a Blu-ray™ player, cable/satellite box, and HDMI television, to communicate with each other and access online content via LAN. You can also control RS-232 serial devices, such as touchscreen displays or scanners, at baud rates up to 115 Kbps. The two-way IR remote control feature (@ 39 KHz) lets you control your Blu-ray player using its remote when at the remote monitor or control your remote monitor using its remote when at the Blu-ray player. Locking HDMI ports (ideal for use with Tripp Lite’s P569-006-LOCK high-speed HDMI cables with locking connectors) on both the transmitter and receiver prevent cables from coming loose or undone, ensuring an intact signal. The plug-and-play BHDBT-K-E3SI-LR supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD audio, as well as 3D video, EDID and HDCP.

- Ideal for digital signs, classrooms and trade show booths
- Built-in 10/100 Ethernet ports on transmitter and receiver
- Extends a 3840 x 2160 (4K x 2K) signal up to 99.97 m (328 ft.)
- Supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD
- Controls RS-232 serial devices at baud rates up to 115 Kbps

- Ideal for digital signage, classrooms, retail locations, conference rooms and trade show booths
- Extends an Ultra High Definition (UHD) 3840 x 2160 (4K x 2K) signal up to 99.97 m (328 ft.)
- Supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD audio
- Supports 3D video, EDID and HDCP
- Reduces cable clutter and installation costs
- Allows connected devices to communicate with each other and access online content via LAN
- 2-way 39 KHz IR remote control functionality lets you control your Blu-ray player with its remote while standing at the remote monitor (and vice versa)
- RS-232 serial port supports 115 Kbps full-duplex baud rates for scanners and touchscreen monitors
- Plug and play with no software or drivers to download and install
- Included mounting hardware for installing each unit on a wall, rack or pole
- Prevent cables from coming loose or disconnected, ensuring an intact signal

Short summary description Tripp Lite HDBaseT HDMI over Cat5e/6/6a Extender Kit with Ethernet, Serial and IR Control, 4K x 2K / 1080p, Up to 328 ft. (100 m):
This short summary of the Tripp Lite HDBaseT HDMI over Cat5e/6/6a Extender Kit with Ethernet, Serial and IR Control, 4K x 2K / 1080p, Up to 328 ft. (100 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite HDBaseT HDMI over Cat5e/6/6a Extender Kit with Ethernet, Serial and IR Control, 4K x 2K / 1080p, Up to 328 ft. (100 m), 3840 x 2160 pixels, AV transmitter & receiver, 100 m, 3D, Black

Long summary description Tripp Lite HDBaseT HDMI over Cat5e/6/6a Extender Kit with Ethernet, Serial and IR Control, 4K x 2K / 1080p, Up to 328 ft. (100 m):
This is an auto-generated long summary of Tripp Lite HDBaseT HDMI over Cat5e/6/6a Extender Kit with Ethernet, Serial and IR Control, 4K x 2K / 1080p, Up to 328 ft. (100 m) based on the first three specs of the first five spec groups.

Tripp Lite HDBaseT HDMI over Cat5e/6/6a Extender Kit with Ethernet, Serial and IR Control, 4K x 2K / 1080p, Up to 328 ft. (100 m). Type: AV transmitter & receiver, Maximum resolution: 3840 x 2160 pixels, Cable types supported: Cat5e, Cat6, Cat6a. Serial interface type: RS-232. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 5 V. Package width: 150.1 mm, Package depth: 81 mm, Package height: 214.1 mm. Cables included: IR

Features
Type *
AV transmitter & receiver
Maximum resolution *
3840 x 2160 pixels
Cable types supported
Cat5e, Cat6, Cat6a
Maximum transfer distance
100 m
Audio output channels
7.1 channels
LED indicators
Status
Supported video modes
480i, 480p, 720p, 1080i, 1080p
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1440 x 900, 1600 x 1200 (UXGA), 1920 x 1200 (WUXGA), 1920 x 1440, 2048 x 1536 (QXGA), 2560 x 1600 (WQXGA)
3D
Yes
HDCP & EDID bypass
Yes
Plug and Play
Yes
Product colour
Black
Ports & interfaces
Ethernet LAN
Yes
RJ-45 input ports
4
RJ-45 output ports
4
HDMI in
1
Number of HDMI outputs
1
RS-232 input ports
1
RS-232 output ports
1
Serial interface type
RS-232
Remote (IR) input
2
Remote (IR) output
2
Power
AC input voltage
100-240 V
Power
AC input frequency
50 - 60 Hz
Operating voltage
5 V
Input current
1 A
Output current
3 A
Packaging data
Package width
150.1 mm
Package depth
81 mm
Package height
214.1 mm
Package weight
2.22 kg
Packaging content
AC adapter included
Yes
Cables included
IR
Manual
Yes
Mounting kit
Yes
Technical details
Country of origin
Taiwan
Logistics data
Master (outer) case width
320 mm
Master (outer) case length
246.9 mm
Master (outer) case height
430 mm
Master (outer) case gross weight
23 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332188189
Brand Image Product code Product Stock Price from
Tripp Lite B126-1D10-TXH AV extender AV transmitter Black Tripp Lite B126-1D10-TXH AV extender AV transmitter Black
(show image)
B126-1D10-TXH B126-1D10-TXH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1A1-WHD4HH Wireless HDMI Extender Kit with Mini Transmitter and Mini Receiver - 1080p, 50-ft. (15.24 m), Black Tripp Lite B126-1A1-WHD4HH Wireless HDMI Extender Kit with Mini Transmitter and Mini Receiver - 1080p, 50-ft. (15.24 m), Black
(show image)
B126-1A1-WHD4HH B126-1A1-WHD4HH Wireless HDMI Extender Kit with Mini Transmitter and Mini Receiver - 1080p, 50-ft. (15.24 m), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1D10-WHD1 AV extender AV transmitter & receiver Black Tripp Lite B126-1D10-WHD1 AV extender AV transmitter & receiver Black
(show image)
B126-1D10-WHD1 B126-1D10-WHD1 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-2A1-HH 1x2 HDMI over Cat6 Extender/Splitter Kit, Transmitter/Receiver, 4K 60 Hz, PoC, HDR, 4:4:4, 125 ft., TAA Tripp Lite B127-2A1-HH 1x2 HDMI over Cat6 Extender/Splitter Kit, Transmitter/Receiver, 4K 60 Hz, PoC, HDR, 4:4:4, 125 ft., TAA
(show image)
B127-2A1-HH B127-2A1-HH 1x2 HDMI over Cat6 Extender/Splitter Kit, Transmitter/Receiver, 4K 60 Hz, PoC, HDR, 4:4:4, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-004-D4H 4-Port DisplayPort to HDMI over Cat6 Splitter/Extender Kit, Transmitter/4 Receivers, 4K 60 Hz, PoC, 125 ft., TAA Tripp Lite B127-004-D4H 4-Port DisplayPort to HDMI over Cat6 Splitter/Extender Kit, Transmitter/4 Receivers, 4K 60 Hz, PoC, 125 ft., TAA
(show image)
B127-004-D4H B127-004-D4H 4-Port DisplayPort to HDMI over Cat6 Splitter/Extender Kit, Transmitter/4 Receivers, 4K 60 Hz, PoC, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-1A1-HH HDMI over Cat6 Extender Kit, Transmitter/Receiver, 4K 60 Hz, PoC, HDR, 4:4:4, 125 ft., TAA Tripp Lite B127-1A1-HH HDMI over Cat6 Extender Kit, Transmitter/Receiver, 4K 60 Hz, PoC, HDR, 4:4:4, 125 ft., TAA
(show image)
B127-1A1-HH B127-1A1-HH HDMI over Cat6 Extender Kit, Transmitter/Receiver, 4K 60 Hz, PoC, HDR, 4:4:4, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-1A1-DH DisplayPort to HDMI over Cat6 Extender Kit, Transmitter/Receiver, 4K 60 Hz, HDR, PoC, 125 ft., TAA Tripp Lite B127-1A1-DH DisplayPort to HDMI over Cat6 Extender Kit, Transmitter/Receiver, 4K 60 Hz, HDR, PoC, 125 ft., TAA
(show image)
B127-1A1-DH B127-1A1-DH DisplayPort to HDMI over Cat6 Extender Kit, Transmitter/Receiver, 4K 60 Hz, HDR, PoC, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1A1-WHD3 Wireless HDMI Extender Kit, Transmitter/Receiver, IR Control, Dual Antennas, Up to 165 ft. (50 m) Tripp Lite B126-1A1-WHD3 Wireless HDMI Extender Kit, Transmitter/Receiver, IR Control, Dual Antennas, Up to 165 ft. (50 m)
(show image)
B126-1A1-WHD3 B126-1A1-WHD3 Wireless HDMI Extender Kit, Transmitter/Receiver, IR Control, Dual Antennas, Up to 165 ft. (50 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1D1-WHD1 Wireless HDMI Extender Kit, Transmitter/Receiver, IR Control, DisplayPort Adapter, 1080p, Up to 165 ft. Tripp Lite B126-1D1-WHD1 Wireless HDMI Extender Kit, Transmitter/Receiver, IR Control, DisplayPort Adapter, 1080p, Up to 165 ft.
(show image)
B126-1D1-WHD1 B126-1D1-WHD1 Wireless HDMI Extender Kit, Transmitter/Receiver, IR Control, DisplayPort Adapter, 1080p, Up to 165 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B160-201-HSI HDMI over IP Extender Kit with Built-in 2-Port Splitter, RS-232 Serial and IR Control, 1080p 60 Hz, 328 ft. (100 m), TAA Tripp Lite B160-201-HSI HDMI over IP Extender Kit with Built-in 2-Port Splitter, RS-232 Serial and IR Control, 1080p 60 Hz, 328 ft. (100 m), TAA
(show image)
B160-201-HSI B160-201-HSI HDMI over IP Extender Kit with Built-in 2-Port Splitter, RS-232 Serial and IR Control, 1080p 60 Hz, 328 ft. (100 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)