Tripp Lite logo

Tripp Lite B203-104-IND 4-Port Industrial USB over Cat6 Extender, ESD Protection, PoC - USB 2.0, Mountable, 150 ft. (45.72 m), TAA

Data-sheet quality:
created/standardized by Icecat
Product views:
86209
Info modified on:
10 Aug 2024, 11:29:11
Bullet Points Tripp Lite B203-104-IND 4-Port Industrial USB over Cat6 Extender, ESD Protection, PoC - USB 2.0, Mountable, 150 ft. (45.72 m), TAA:
  • - Supports USB 2.0 speeds up to 480 Mbps to ensure reliable data transfers
  • - Power over Cable (PoC) provides power to the transmitter via Cat5/6 cable
  • - ESD protection to ±15 kV cuts potential static damage to your connected peripherals
  • - Industrial-grade metal housings withstand harsh warehouse and factory environments
  • - Compatible with all major operating systems, including Windows, Mac OS and Chrome
Warranty:
1-year limited
Long product name Tripp Lite B203-104-IND 4-Port Industrial USB over Cat6 Extender, ESD Protection, PoC - USB 2.0, Mountable, 150 ft. (45.72 m), TAA:

4-Port Industrial USB over Cat6 Extender, ESD Protection, PoC - USB 2.0, Mountable, 150 ft. (45.72 m), TAA

Tripp Lite B203-104-IND 4-Port Industrial USB over Cat6 Extender, ESD Protection, PoC - USB 2.0, Mountable, 150 ft. (45.72 m), TAA:

Industrial-Grade Extender Connects Your Computer to a USB Device up to 150-ft. (45.7 m) Away
This plug-and-play extender kit with heavy-duty all-metal housings is ideal for connecting your office computer's USB-A port to a printer, 1080p webcam, external hard drive or other USB devices located up to 150-ft. (45.7 m) away. The B203-104-IND includes a local transmitter and a remote receiver that extends USB 2.0 signals over user-supplied Cat5/6 cabling (such as N202-Series Cat6 Ethernet cables).

Protects Your Devices against Electrostatic Discharge (ESD)
Machines on the shop floor can generate electrostatic discharges, wiping out data and damaging sensitive electronics. This extender kit provides ESD protection to ±15 kV, reducing potential static damage to your connected USB peripherals. The durable metal transmitter and receiver units withstand harsh physical conditions in industrial and commercial applications, such as factories, construction sites, supply rooms and warehouses.

With Great Distance Comes Great Flexibility
By extending the USB connection beyond the standard 16-ft. (4.9 m) distance limitation to 150-ft. (45.7 m), the B203-104-IND provides workstation flexibility to place your computer and the USB devices where they are best suited. This extender kit supports USB 2.0 data transfer rates up to 480 Mbps and is backward compatible with USB 1.1 technology, allowing you to connect legacy devices. No network connectivity is needed.

Plug-and-Play Kit Offers Flexible Power and Installation Options
With user-supplied USB cables, connect the transmitter to your computer and the receiver to your USB peripheral. Connect the transmitter and receiver with a user-supplied Cat5/6 cable (all cables sold separately). The extender kit requires no software to download and install. The metal chassis rest easily on any flat surface or mount to a wall or DIN rail using the included hardware. A power supply with international plug adapters as well as a RS-232 Phoenix adapter supporting a DC voltage range from 9-36V is included for connecting external power to the unit as needed.

TAA-Compliant for GSA Schedule Purchases
The B203-104-IND is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B203-104-IND 4-Port Industrial USB over Cat6 Extender, ESD Protection, PoC - USB 2.0, Mountable, 150 ft. (45.72 m), TAA:

Tripp Lite B203-104-IND 4-Port Industrial USB over Cat6 Extender, ESD Protection, PoC - USB 2.0, Mountable, 150 ft. (45.72 m), TAA, Network transmitter & receiver, 46 m, 480 Mbit/s, Cat5, Cat6, 10,100,1000 Mbit/s, Black, White

Long summary description Tripp Lite B203-104-IND 4-Port Industrial USB over Cat6 Extender, ESD Protection, PoC - USB 2.0, Mountable, 150 ft. (45.72 m), TAA:

Tripp Lite B203-104-IND 4-Port Industrial USB over Cat6 Extender, ESD Protection, PoC - USB 2.0, Mountable, 150 ft. (45.72 m), TAA. Type: Network transmitter & receiver, Maximum transfer distance: 46 m, Data transfer rate: 480 Mbit/s. Product colour: Black, White, Housing material: Metal, Country of origin: Taiwan. Weight: 450 g, Transmitter width: 6.24 cm, Transmitter depth: 2.7 cm. Package type: Box, Package width: 260.1 mm, Package depth: 164.1 mm. Compliance certificates: RoHS

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.