location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B162-001-POE AV extender AV transmitter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B162-001-POE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B162-001-POE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332263810 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:50:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B162-001-POE AV extender AV transmitter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Requires connection to Tripp Lite B162-100-POE or other compatible receiver
  • - Supports 4K @ 30 Hz video resolutions (4:4:4) as specified in HDMI 2.0
  • - PoE feature gives you the flexibility to install the unit away from AC outlets
  • - Extends multipoint-to-multipoint setup via LAN with no distance limitation
  • - Web GUI-based management needs no software or additional server computers
Warranty: 1 Year Limited
Long product name Tripp Lite B162-001-POE AV extender AV transmitter Black :
The long product name of Tripp Lite B162-001-POE AV extender AV transmitter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI over IP Extender Transmitter - 4K, 4:4:4, PoE, 328 ft. (100 m)
More>>>
Tripp Lite B162-001-POE AV extender AV transmitter Black:
The official description of Tripp Lite B162-001-POE AV extender AV transmitter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Converts HDMI audio/video to an IP-based signal that is transmitted to a receiver 328 ft. away via Cat6 cable or a dedicated Ethernet network switch.

An Effective Digital Signage Solution Designed for Easy Setup and Operation
This Tripp Lite HDMI over IP extender transmitter delivers visually lossless 4K signals with low latency up to 328 feet (100 meters) via a standard Gigabit Ethernet switch. Engineered to meet today’s demands of large-scale, multi-display 4K signal transmission, the B162-001-POE is ideal for a wide range of indoor environments, such as trade shows, airports, university campuses, conference centers and shopping centers.

Lightweight Compression with Ultra-Low Latency
This transmitter uses advanced video lossless compression technology to extend true 4K video at 60 Hz or true 4K video at 30 Hz with 4:4:4 chroma subsampling. Choose from three different levels of video compression rate to match your application, including Smooth, Balance and High Quality. LEDs indicate connection and power status.

Supports Power over Ethernet to Save You Money and Give You More Installation Choices
When installed in combination with a PoE Ethernet switch in a multipoint-to-multipoint setup, this PoE extender transmitter can be powered through a shielded Cat6 cable, though an external power supply is included. Power over Ethernet gives you the flexibility to install the transmitter in an area away from AC outlets, such as ceilings or high up on a wall or shelf. Note: When power is available from both the Cat6 cable and the power supply, the power supply will receive priority.

Limitless Scalability and Flexibility
Mix and match the latest 4K displays in simple point-to-point setups or more elaborate multipoint-to-multipoint setups via LAN (local area network) without distance limitations. In conjunction with Tripp Lite’s B162-100-POE extender receivers, this transmitter offers multi-functionality in video wall and daisy-chain applications.

Collaboration with Control System
You can manage and configure the extender via CLI telnet, TCP or RS-232 commands from a connected computer. Just one click via touch panel or keypad is needed to operate a display, source and related equipment.

Spontaneous Scheduling Management
A user-friendly scheduling management function lets you pre-plan the display schedule, manage events in the calendar and set events to one-minute intervals. You can integrate all B162-Series devices in the application to arrange the profile by grouping individual receivers or video walls. Multiple profiles may be arranged to play in any order over a selected period.

No Complicated IP Setup
Switch effortlessly among input source devices via buttons on the top panel. No extensive IT experience is required to operate.

Web GUI-Based Management
Use a web browser or IP address to link directly to the transmitter’s built-in utility program, the DVOE Manager. It lets you configure transmitter settings, monitor statuses and create display templates.

Daisy-Chain Up to 30 Units
Connect multiple B162-100-POE receivers (sold separately) through a dedicated Ethernet network switch. Cabling and system deployment is easy with fewer cables needed. The daisy-chain function is especially ideal for large-scale deployment covering a wide area, such as hotels, airports, shopping malls and expo centers. Note: Only the first level supports PoE. All B162-Series units connected on the second level and above need an external power supply.

Create a Video Wall
The B162-001-POE supports an 8 x 8 video wall (64 displays) in either horizontal or vertical orientation. Switching layout profiles, previewing the wall and dragging-and-dropping input sources is accomplished through the GUI.

Embedded Audio Support
A separate audio signal may be embedded into the HDMI stream.

Multiple Control Channels
Manage control methods via Ethernet or the top-panel buttons. A USB 2.0 port allows connection to the source device. A bi-directional IR channel allows IR transmission one way at a time. A bi-directional RS-232 serial port connects a computer for serial control. Note: In order to save bandwidth and optimize video performance, the USB, IR and RS-232 ports are disabled by default. Access the DVOE Manager to enable them

Short summary description Tripp Lite B162-001-POE AV extender AV transmitter Black:
This short summary of the Tripp Lite B162-001-POE AV extender AV transmitter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B162-001-POE, 4096 x 2160 pixels, AV transmitter, 100 m, Wired, Black, HDCP

Long summary description Tripp Lite B162-001-POE AV extender AV transmitter Black:
This is an auto-generated long summary of Tripp Lite B162-001-POE AV extender AV transmitter Black based on the first three specs of the first five spec groups.

Tripp Lite B162-001-POE. Type: AV transmitter, Maximum resolution: 4096 x 2160 pixels, Cable types supported: Cat5, Cat5e, Cat6. Connectivity technology: Wired, USB connector type: USB Type-B. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Input current: 0.5 A. Width: 127.2 mm, Depth: 170.2 mm, Height: 29 mm. Quantity per pack: 1 pc(s), Package width: 283 mm, Package depth: 173 mm

Features
Type *
AV transmitter
Maximum resolution *
4096 x 2160 pixels
Cable types supported
Cat5, Cat5e, Cat6
Maximum transfer distance
100 m
Maximum refresh rate
60 Hz
Extended display identification data (EDID)
Yes
LED indicators
Power
Supported video modes
2160p
Supported graphics resolutions
3840 x 2160, 4096 x 2160
Cable length
1.5 m
HDCP
Yes
Material
Metal
Colour depth
36 bit
Rack mounting
Yes
HDCP version
1.4
Product colour
Black
Certification
FCC, PSE, UL, WEEE, NOM
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN
Yes
RJ-45 input ports
1
HDMI in
1
USB ports quantity
1
USB connector type
USB Type-B
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
0.5 A
Output current
3 A
Operating voltage (receiver)
5 V
Power consumption (typical)
4.36 W
Power
Power over Ethernet (PoE)
Yes
Power plug type
Type K-IT
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
127.2 mm
Depth
170.2 mm
Height
29 mm
Weight
670 g
Packaging data
Quantity per pack
1 pc(s)
Package width
283 mm
Package depth
173 mm
Package height
62 mm
Package weight
970 g
Package type
Box
Technical details
Country of origin
Taiwan
Sustainability certificates
CE, REACH, RoHS
Compliance certificates
CE, REACH, RoHS
Logistics data
Master (outer) case width
336 mm
Master (outer) case length
300 mm
Master (outer) case height
194.1 mm
Master (outer) case gross weight
4.46 kg
Products per master (outer) case
5 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332263817
Brand Image Product code Product Stock Price from
Tripp Lite B127A-1A0-FH 1-Port HDMI over Cat6 Receiver, Wall Plate - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA Tripp Lite B127A-1A0-FH 1-Port HDMI over Cat6 Receiver, Wall Plate - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA
(show image)
B127A-1A0-FH B127A-1A0-FH 1-Port HDMI over Cat6 Receiver, Wall Plate - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-2A1-BHBH 2-Port HDMI over Cat6 Extender Kit, Transmitter/Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA Tripp Lite B127A-2A1-BHBH 2-Port HDMI over Cat6 Extender Kit, Transmitter/Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA
(show image)
B127A-2A1-BHBH B127A-2A1-BHBH 2-Port HDMI over Cat6 Extender Kit, Transmitter/Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-2A0-BH 2-Port HDMI over Cat6 Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA Tripp Lite B127A-2A0-BH 2-Port HDMI over Cat6 Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA
(show image)
B127A-2A0-BH B127A-2A0-BH 2-Port HDMI over Cat6 Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-004-BHPH3 4-Port HDMI over Cat6 Extender Kit, Splitter/3x Pigtail Receivers - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA Tripp Lite B127A-004-BHPH3 4-Port HDMI over Cat6 Extender Kit, Splitter/3x Pigtail Receivers - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA
(show image)
B127A-004-BHPH3 B127A-004-BHPH3 4-Port HDMI over Cat6 Extender Kit, Splitter/3x Pigtail Receivers - 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-2A0-FH 2-Port HDMI over Cat6 Receiver, Wall Plate - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA Tripp Lite B127A-2A0-FH 2-Port HDMI over Cat6 Receiver, Wall Plate - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA
(show image)
B127A-2A0-FH B127A-2A0-FH 2-Port HDMI over Cat6 Receiver, Wall Plate - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A0-BH 1-Port HDMI over Cat6 Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA Tripp Lite B127A-1A0-BH 1-Port HDMI over Cat6 Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA
(show image)
B127A-1A0-BH B127A-1A0-BH 1-Port HDMI over Cat6 Receiver - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A1-BHFH HDMI over Cat6 Extender Kit, Box Transmitter/Wall Plate Receiver, 4K 60 Hz, 4:4:4, IR, PoC, HDR, HDCP 2.2, 230 ft., TAA Tripp Lite B127A-1A1-BHFH HDMI over Cat6 Extender Kit, Box Transmitter/Wall Plate Receiver, 4K 60 Hz, 4:4:4, IR, PoC, HDR, HDCP 2.2, 230 ft., TAA
(show image)
B127A-1A1-BHFH B127A-1A1-BHFH HDMI over Cat6 Extender Kit, Box Transmitter/Wall Plate Receiver, 4K 60 Hz, 4:4:4, IR, PoC, HDR, HDCP 2.2, 230 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1P0-PH 1-Port HDMI over Cat6 Receiver, Pigtail - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA Tripp Lite B127A-1P0-PH 1-Port HDMI over Cat6 Receiver, Pigtail - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA
(show image)
B127A-1P0-PH B127A-1P0-PH 1-Port HDMI over Cat6 Receiver, Pigtail - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B162-100-POE AV extender AV receiver Black Tripp Lite B162-100-POE AV extender AV receiver Black
(show image)
B162-100-POE B162-100-POE 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127M-004-H 1x4 HDMI over Cat6 Splitter for Medical Applications, 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70 m), TAA Tripp Lite B127M-004-H 1x4 HDMI over Cat6 Splitter for Medical Applications, 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70 m), TAA
(show image)
B127M-004-H B127M-004-H 1x4 HDMI over Cat6 Splitter for Medical Applications, 4K 60 Hz, HDR, 4:4:4, PoC, 230 ft. (70 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)