location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 3-Port Mini DisplayPort 1.2 to DisplayPort Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) UHD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3-Port Mini DisplayPort 1.2 to DisplayPort Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) UHD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B155-003-DP-V2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332192981 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2024 13:02:19
The date of the most recent change of this product data-sheet in Icecat.
Tripp Lite B155-003-DP-V2 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 3-Port Mini DisplayPort 1.2 to DisplayPort Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) UHD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: Mini DisplayPort
  • - Hub interfaces: DisplayPort
  • - Ports quantity: 3
  • - Black
Warranty: 1-year limited warranty
Long product name Tripp Lite 3-Port Mini DisplayPort 1.2 to DisplayPort Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) UHD :
The long product name of Tripp Lite 3-Port Mini DisplayPort 1.2 to DisplayPort Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) UHD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3-Port Mini DisplayPort 1.2 to DisplayPort Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) UHD
More>>>
Tripp Lite 3-Port Mini DisplayPort 1.2 to DisplayPort Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) UHD:
The official description of Tripp Lite 3-Port Mini DisplayPort 1.2 to DisplayPort Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) UHD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The B155-003-DP-V2 3-Port Mini DisplayPort 1.2 to DisplayPort MST Hub connects up to three DisplayPort monitors to the Mini DisplayPort output on your computer. Ideal for digital signage in schools, churches, conference rooms, trade shows, hotels and retail outlets, this hub allows you to display the same image on all three monitors, extend the desktop across them, or combine all three as one large monitor in video wall mode. The B155-003-DP-V2 is compliant with DisplayPort 1.2 and backward compatible with versions 1.1 and 1.1a with the feature set being limited to that of your equipment. It supports Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) at 24/30 Hz. In video wall mode, it supports expanded resolutions, such as 5760 x 1080 in a horizontal 1 x 3 monitor configuration or 1920 x 3240 in a vertical 3 x 1 configuration. This MST hub also supports HDCP, EDID, DDC and 48-bit Deep Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio. It works with all operating systems. Plug-and-play convenience means no software or drivers are needed. A built-in 15.24 cm (6-in.) cable connects directly to a Mini DisplayPort source. LEDs indicate when the monitors are receiving a signal.

- Supports UHD video resolutions up to 3840 x 2160 (4K x 2K)
- Built-in 6 in. cable connects directly to Mini DisplayPort source
- Supports up to 48-bit Deep Color (16 bits per channel)
- Works with all operating systems
- Supports DTS-HD, Dolby TrueHD and 7.1-channel surround sound

- Ideal for digital signs in schools, churches, conference rooms, trade shows and retail settings
- Displays same image on 3 monitors simultaneously in mirror mode
- Extends desktop across 3 monitors in extended mode
- Combines 3 monitors into one large monitor in video wall mode
- Built-in 6 in. cable connects directly to Mini DisplayPort source
- LEDs indicate when monitors are receiving a signal
- Supports UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 24/30 Hz
- Supports expanded resolutions in video wall mode, such as 5760 x 1080 in horizontal 1 x 3 configuration
- Supports HDCP, EDID and DDC
- Supports 48-bit Deep Color (16 bits per channel)
- Supports DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio
- Works with all operating systems
- Plug and play—no software or drivers required

Short summary description Tripp Lite 3-Port Mini DisplayPort 1.2 to DisplayPort Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) UHD:
This short summary of the Tripp Lite 3-Port Mini DisplayPort 1.2 to DisplayPort Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) UHD data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 3-Port Mini DisplayPort 1.2 to DisplayPort Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) UHD, Mini DisplayPort, DisplayPort, Black, 0.15 m, Taiwan, CE, FCC, RoHS, REACH

Long summary description Tripp Lite 3-Port Mini DisplayPort 1.2 to DisplayPort Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) UHD:
This is an auto-generated long summary of Tripp Lite 3-Port Mini DisplayPort 1.2 to DisplayPort Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) UHD based on the first three specs of the first five spec groups.

Tripp Lite 3-Port Mini DisplayPort 1.2 to DisplayPort Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) UHD. Host interface: Mini DisplayPort, Hub interfaces: DisplayPort. Product colour: Black, Cable length: 0.15 m, Country of origin: Taiwan. Power source type: AC, Input voltage: 100 - 240 V, Input current: 0.5 A. Width: 109 mm, Depth: 76.2 mm, Height: 24 mm. Package width: 55.1 mm, Package depth: 164.1 mm, Package height: 214.1 mm

Ports & interfaces
Host interface *
Mini DisplayPort
Hub interfaces *
DisplayPort
Ports quantity *
3
Features
Product colour
Black
LED indicators
Yes
Cable length
0.15 m
Plug and Play
Yes
Country of origin
Taiwan
Certification
CE, FCC, RoHS, REACH
Power
Power source type
AC
Input voltage
100 - 240 V
Input current
0.5 A
AC input frequency
50 - 60 Hz
Output voltage
5 V
Output current
2 A
Weight & dimensions
Width
109 mm
Depth
76.2 mm
Height
24 mm
Weight & dimensions
Weight
110 g
Packaging data
Package width
55.1 mm
Package depth
164.1 mm
Package height
214.1 mm
Package weight
380 g
Packaging content
AC adapter included
Yes
Manual
Yes
Design
Cable colour
Black
Logistics data
Master (outer) case width
175 mm
Master (outer) case length
227.1 mm
Master (outer) case height
573 mm
Master (outer) case gross weight
4.07 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332192988
Harmonized System (HS) code
8525.50.3035
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)