location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B155-002-HD-V2 2-Port Mini DisplayPort to HDMI Multi-Monitor Splitter, MST Hub, 4K UHD, DP1.2, TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B155-002-HD-V2 2-Port Mini DisplayPort to HDMI Multi-Monitor Splitter, MST Hub, 4K UHD, DP1.2, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B155-002-HD-V2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332193445 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:54:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B155-002-HD-V2 2-Port Mini DisplayPort to HDMI Multi-Monitor Splitter, MST Hub, 4K UHD, DP1.2, TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports UHD video resolutions up to 4K @ 60Hz (3840 x 2160)
  • - Built-in 6 in. cable connects directly to Mini DisplayPort source
  • - Supports up to 48-bit Deep Color (16 bits per channel)
  • - Works with all operating systems
  • - Supports DTS-HD, Dolby TrueHD and 7.1-channel surround sound
Warranty: 3-year limited
Long product name Tripp Lite B155-002-HD-V2 2-Port Mini DisplayPort to HDMI Multi-Monitor Splitter, MST Hub, 4K UHD, DP1.2, TAA :
The long product name of Tripp Lite B155-002-HD-V2 2-Port Mini DisplayPort to HDMI Multi-Monitor Splitter, MST Hub, 4K UHD, DP1.2, TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port Mini DisplayPort to HDMI Multi-Monitor Splitter, MST Hub, 4K UHD, DP1.2, TAA
More>>>
Tripp Lite B155-002-HD-V2 2-Port Mini DisplayPort to HDMI Multi-Monitor Splitter, MST Hub, 4K UHD, DP1.2, TAA:
The official description of Tripp Lite B155-002-HD-V2 2-Port Mini DisplayPort to HDMI Multi-Monitor Splitter, MST Hub, 4K UHD, DP1.2, TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The B155-002-HD-V2 2-Port Mini DisplayPort 1.2 to HDMI MST Hub connects two HDMI televisions, projectors or monitors to the MDP output on your computer. Ideal for digital signage in schools, churches, conference rooms, trade shows, hotels and retail outlets, this hub allows you to display the same image on both monitors, extend the desktop across them, or combine both into one large monitor in video wall mode.

The B155-002-HD-V2 is compliant with DisplayPort 1.2 and backward compatible with versions 1.1 and 1.1a with the feature set being limited to that of your equipment. It supports Ultra High Definition (UHD) video resolutions up to 4K @ 60Hz (3840 x 2160). This MST hub also supports HDCP, EDID, DDC and 48-bit Deep Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio.

The B155-002-HD-V2 works with all operating systems. Plug-and-play convenience means no software, drivers or external power supply is needed. The included three-foot USB Micro-B cable delivers necessary power from the connected computer. A built-in six-inch cable connects directly to an MDP source. LEDs indicate when the monitors are receiving a signal. The B155-002-HD-V2 complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Short summary description Tripp Lite B155-002-HD-V2 2-Port Mini DisplayPort to HDMI Multi-Monitor Splitter, MST Hub, 4K UHD, DP1.2, TAA:
This short summary of the Tripp Lite B155-002-HD-V2 2-Port Mini DisplayPort to HDMI Multi-Monitor Splitter, MST Hub, 4K UHD, DP1.2, TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B155-002-HD-V2 2-Port Mini DisplayPort to HDMI Multi-Monitor Splitter, MST Hub, 4K UHD, DP1.2, TAA, Mini DisplayPort, 2x HDMI, MINI DISPLAYPORT (MALE), USB A (MALE), (2) HDMI (FEMALE), 3840 x 2160 pixels, Black, 48 bit

Long summary description Tripp Lite B155-002-HD-V2 2-Port Mini DisplayPort to HDMI Multi-Monitor Splitter, MST Hub, 4K UHD, DP1.2, TAA:
This is an auto-generated long summary of Tripp Lite B155-002-HD-V2 2-Port Mini DisplayPort to HDMI Multi-Monitor Splitter, MST Hub, 4K UHD, DP1.2, TAA based on the first three specs of the first five spec groups.

Tripp Lite B155-002-HD-V2 2-Port Mini DisplayPort to HDMI Multi-Monitor Splitter, MST Hub, 4K UHD, DP1.2, TAA. Video port type: Mini DisplayPort, Video out: 2x HDMI, Connector(s): MINI DISPLAYPORT (MALE), USB A (MALE), (2) HDMI (FEMALE). Maximum resolution: 3840 x 2160 pixels, Product colour: Black, Colour depth: 48 bit. Dimensions (WxDxH): 76.2 x 25.4 x 61.5 mm, Weight: 90 g. Package width: 43.9 mm, Package depth: 142 mm, Package height: 199.9 mm. Cables included: Micro-USB

Ports & interfaces
Video port type *
Mini DisplayPort
Video out *
2x HDMI
Video ports quantity *
2
Connector(s)
MINI DISPLAYPORT (MALE), USB A (MALE), (2) HDMI (FEMALE)
Features
Product colour
Black
Maximum resolution *
3840 x 2160 pixels
Full HD
Yes
Colour depth
48 bit
Cable length
0.15 m
HD-Ready
Yes
HDCP
Yes
Easy to install
Yes
Plug and Play
Yes
Dolby technologies
DTS-HD, Dolby TrueHD
Certification
CE, FCC, RoHS, REACH
Weight & dimensions
Dimensions (WxDxH)
76.2 x 25.4 x 61.5 mm
Weight
90 g
Packaging data
Package width
43.9 mm
Package depth
142 mm
Package height
199.9 mm
Package weight
180 g
Packaging content
Manual
Yes
Cables included
Micro-USB
Technical details
Supported audio channels
7.1
Logistics data
Harmonized System (HS) code
8525.50.3035
Master (outer) case width
152.9 mm
Master (outer) case length
213.1 mm
Master (outer) case height
455.9 mm
Master (outer) case gross weight
2.05 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332193442
Country of origin
Taiwan
Brand Image Product code Product Stock Price from
Tripp Lite 4-Port DisplayPort to HDMI Multi-Monitor Splitter, MST Hub, 4K 60 Hz, DP 1.2a, TAA Tripp Lite 4-Port DisplayPort to HDMI Multi-Monitor Splitter, MST Hub, 4K 60 Hz, DP 1.2a, TAA
(show image)
B156-004-HD-V3 4-Port DisplayPort to HDMI Multi-Monitor Splitter, MST Hub, 4K 60 Hz, DP 1.2a, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-008-BH 8-Port HDMI over Cat6 Splitter - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA Tripp Lite B127A-008-BH 8-Port HDMI over Cat6 Splitter - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA
(show image)
B127A-008-BH B127A-008-BH 8-Port HDMI over Cat6 Splitter - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-004-UHDINT 4-Port HDMI Splitter - UHD 4K, International Plug Adapters Tripp Lite B118-004-UHDINT 4-Port HDMI Splitter - UHD 4K, International Plug Adapters
(show image)
B118-004-UHDINT B118-004-UHDINT 4-Port HDMI Splitter - UHD 4K, International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B116-002A-INT 2-Port DVI Splitter with Audio and Signal Booster, Single-Link 1080p @ 60 Hz (DVI-D F/2xF), International Plug Adapters, TAA Tripp Lite B116-002A-INT 2-Port DVI Splitter with Audio and Signal Booster, Single-Link 1080p @ 60 Hz (DVI-D F/2xF), International Plug Adapters, TAA
(show image)
B116-002A-INT B116-002A-INT 2-Port DVI Splitter with Audio and Signal Booster, Single-Link 1080p @ 60 Hz (DVI-D F/2xF), International Plug Adapters, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-004-BH 4-Port HDMI over Cat6 Splitter - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA Tripp Lite B127A-004-BH 4-Port HDMI over Cat6 Splitter - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA
(show image)
B127A-004-BH B127A-004-BH 4-Port HDMI over Cat6 Splitter - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-002-UHDINT 2-Port HDMI Splitter - UHD 4K, International AC Adapter Tripp Lite B118-002-UHDINT 2-Port HDMI Splitter - UHD 4K, International AC Adapter
(show image)
B118-002-UHDINT B118-002-UHDINT 2-Port HDMI Splitter - UHD 4K, International AC Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-002-HDR-V2 2-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, USB Powered, TAA Tripp Lite B118-002-HDR-V2 2-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, USB Powered, TAA
(show image)
B118-002-HDR-V2 B118-002-HDR-V2 2-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, USB Powered, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-002-HDR 2-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, TAA Tripp Lite B118-002-HDR 2-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, TAA
(show image)
B118-002-HDR B118-002-HDR 2-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-004-HDR 4-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, TAA Tripp Lite B118-004-HDR 4-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, TAA
(show image)
B118-004-HDR B118-004-HDR 4-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 8-Port HDMI Splitter - HDMI 2.0, 4K @ 60 Hz, HDCP 2.2, EDID Management Tripp Lite 8-Port HDMI Splitter - HDMI 2.0, 4K @ 60 Hz, HDCP 2.2, EDID Management
(show image)
B118-008E-UHD-2 8-Port HDMI Splitter - HDMI 2.0, 4K @ 60 Hz, HDCP 2.2, EDID Management 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)