location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B155-002-DP-V2 2-Port Mini DisplayPort to DisplayPort Multi-Monitor Splitter, MST Hub, 4K 60Hz UHD, DP1.2, TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B155-002-DP-V2 2-Port Mini DisplayPort to DisplayPort Multi-Monitor Splitter, MST Hub, 4K 60Hz UHD, DP1.2, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B155-002-DP-V2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332193421 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2023 16:27:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B155-002-DP-V2 2-Port Mini DisplayPort to DisplayPort Multi-Monitor Splitter, MST Hub, 4K 60Hz UHD, DP1.2, TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports UHD video resolutions up to 4K @ 60Hz (3840 x 2160)
  • - Built-in 6 in. cable connects directly to Mini DisplayPort source
  • - Supports up to 48-bit Deep Color (16 bits per channel)
  • - Works with all operating systems
  • - Supports DTS-HD, Dolby TrueHD and 7.1-channel surround sound
Warranty: 3-year limited
Long product name Tripp Lite B155-002-DP-V2 2-Port Mini DisplayPort to DisplayPort Multi-Monitor Splitter, MST Hub, 4K 60Hz UHD, DP1.2, TAA :
The long product name of Tripp Lite B155-002-DP-V2 2-Port Mini DisplayPort to DisplayPort Multi-Monitor Splitter, MST Hub, 4K 60Hz UHD, DP1.2, TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port Mini DisplayPort to DisplayPort Multi-Monitor Splitter, MST Hub, 4K 60Hz UHD, DP1.2, TAA
More>>>
Tripp Lite B155-002-DP-V2 2-Port Mini DisplayPort to DisplayPort Multi-Monitor Splitter, MST Hub, 4K 60Hz UHD, DP1.2, TAA:
The official description of Tripp Lite B155-002-DP-V2 2-Port Mini DisplayPort to DisplayPort Multi-Monitor Splitter, MST Hub, 4K 60Hz UHD, DP1.2, TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The B155-002-DP-V2 2-Port Mini DisplayPort 1.2 to DisplayPort MST Hub connects two DisplayPort monitors to the Mini DisplayPort output on your computer. Ideal for digital signage in schools, churches, conference rooms, trade shows, hotels and retail outlets, this hub allows you to display the same image on both monitors, extend the desktop across them, or combine both into one large monitor in video wall mode.

The B155-002-DP-V2 is compliant with DisplayPort 1.2 and backward compatible with versions 1.1 and 1.1a with the feature set being limited to that of your equipment. It supports Ultra High Definition (UHD) video resolutions up to 4K @ 60Hz (3840 x 2160). This MST hub also supports HDCP, EDID, DDC and 48-bit Deep Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio.

The B155-002-DP-V2 works with all operating systems. Plug-and-play convenience means no software, drivers or external power supply is needed. The included three-foot USB Micro-B cable delivers necessary power from the connected computer. A built-in six-inch cable connects directly to a Mini DisplayPort source. LEDs indicate when the monitors are receiving a signal. The B155-002-DP-V2 complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Connects 2 DisplayPort Monitors to Your Computer’s Mini DisplayPort
Ideal for digital signs in schools, churches, conference rooms, trade shows and retail settings
Displays same image on 2 monitors simultaneously in mirror mode
Extends desktop across 2 monitors in extended mode
Combines 2 monitors into one large monitor in video wall mode
Built-in 6 in. cable connects directly to Mini DisplayPort source
LEDs indicate when monitors are receiving a signal

Meets the Latest Performance Standards
Supports UHD video resolutions up to 4K @ 60Hz (3840 x 2160)
Supports HDCP, EDID and DDC
Supports 48-bit Deep Color (16 bits per channel)
Supports DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio
Backward compatible with DisplayPort 1.1 and 1.1a

Easy to Use Almost Anywhere
Works with all operating systems
Plug and play—no software, drivers or external power supply required
Bus-powered via included USB Micro-B cable

TAA Compliant
Complies with Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Short summary description Tripp Lite B155-002-DP-V2 2-Port Mini DisplayPort to DisplayPort Multi-Monitor Splitter, MST Hub, 4K 60Hz UHD, DP1.2, TAA:
This short summary of the Tripp Lite B155-002-DP-V2 2-Port Mini DisplayPort to DisplayPort Multi-Monitor Splitter, MST Hub, 4K 60Hz UHD, DP1.2, TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B155-002-DP-V2 2-Port Mini DisplayPort to DisplayPort Multi-Monitor Splitter, MST Hub, 4K 60Hz UHD, DP1.2, TAA, Mini DisplayPort, 2x DisplayPort, MINI DISPLAYPORT (MALE), USB A (MALE), (2) DISPLAYPORT (FEMALE), 3840 x 2160 pixels, Black, 48 bit

Long summary description Tripp Lite B155-002-DP-V2 2-Port Mini DisplayPort to DisplayPort Multi-Monitor Splitter, MST Hub, 4K 60Hz UHD, DP1.2, TAA:
This is an auto-generated long summary of Tripp Lite B155-002-DP-V2 2-Port Mini DisplayPort to DisplayPort Multi-Monitor Splitter, MST Hub, 4K 60Hz UHD, DP1.2, TAA based on the first three specs of the first five spec groups.

Tripp Lite B155-002-DP-V2 2-Port Mini DisplayPort to DisplayPort Multi-Monitor Splitter, MST Hub, 4K 60Hz UHD, DP1.2, TAA. Video port type: Mini DisplayPort, Video out: 2x DisplayPort, Connector(s): MINI DISPLAYPORT (MALE), USB A (MALE), (2) DISPLAYPORT (FEMALE). Maximum resolution: 3840 x 2160 pixels, Product colour: Black, Colour depth: 48 bit. Dimensions (WxDxH): 76.2 x 25.4 x 61.5 mm, Weight: 90 g. Package width: 43.9 mm, Package depth: 142 mm, Package height: 199.9 mm. Cables included: Micro-USB

Ports & interfaces
Video port type *
Mini DisplayPort
Video out *
2x DisplayPort
Video ports quantity *
2
Connector(s)
MINI DISPLAYPORT (MALE), USB A (MALE), (2) DISPLAYPORT (FEMALE)
Features
Product colour
Black
Maximum resolution *
3840 x 2160 pixels
Full HD
Yes
Colour depth
48 bit
Cable length
0.15 m
HD-Ready
Yes
HDCP
Yes
Easy to install
Yes
Plug and Play
Yes
Dolby technologies
DTS-HD, Dolby TrueHD
Certification
CE, FCC, RoHS, REACH
Weight & dimensions
Dimensions (WxDxH)
76.2 x 25.4 x 61.5 mm
Weight
90 g
Packaging data
Package width
43.9 mm
Package depth
142 mm
Package height
199.9 mm
Package weight
180 g
Packaging content
Manual
Yes
Cables included
Micro-USB
Technical details
Supported audio channels
7.1
Logistics data
Harmonized System (HS) code
8525.50.3035
Master (outer) case width
152.9 mm
Master (outer) case length
213.1 mm
Master (outer) case height
455.9 mm
Master (outer) case gross weight
2.05 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332193428
Country of origin
Taiwan
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)