location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 2-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B140-002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332156709 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:37:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite 2-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: DVI Video ports quantity: 2 Black
  • - 1920 x 1080 pixels
  • - Ethernet LAN
Warranty: 1-year limited warranty
Long product name Tripp Lite 2-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.) :
The long product name of Tripp Lite 2-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.)
More>>>
Tripp Lite 2-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.):
The official description of Tripp Lite 2-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The B140-002 transmits a DVI-D Single-Link signal to two monitors up to 61 m (200-ft.) away using a single Cat5e/6 patch cable. To achieve maximum distance and resolution, use 24Awg Solid Wire Cat5e/6 cable (Tripp Lite's N202-Series). The B140-002 is compatible with all operating systems, and is plug and play, with no software or drivers required. It also comes with mounting hardware that allows it to be wallmounted, rackmounted, or pole-mounted.

Installation is simple. Connect the B140-002 transmitter to a DVI source using a Tripp Lite P561-Series DVI cable (not included). Connect a Tripp Lite B140-series receiver (not included) to each display using a Tripp Lite P561-Series DVI cable (not included). Finally, each remote receiver is connected to an RJ45 port on the B140-002 using a single Cat5e/6 cable.

For longer extension distances, use a B140-1A0 or B140-1A0-WP active receiver unit to extend a 1920 x 1080 @ 60Hz signal up to 46 m (150-ft.), or a 1024 x 768 @ 60Hz signal up to 61 m (200-ft.)

For shorter extension distances, use a B140-1P0 passive receiver unit to extend a 1920 x 1080 @ 60Hz signal up to 15 m (50-ft.), or a 1024 x 768 @ 60Hz signal up to 31 m (100-ft.)

Further expand the range and number of monitors by using a B140-110 repeater unit. Add up to four remote units (three repeaters and one active receiver) to each channel of the B140-002, for a total of 4 displays per channel. (An active receiver should be the last unit in a channel) A 1920 x 1080 @ 60Hz signal can be extended up to 38 m (125-ft.) from each repeater to the next unit in the channel, or a 1024 x 768 @ 60Hz signal can be extended up to 53 m (175-ft.)
- Supports DVI-D Single-Link video resolutions up to 1920 x 1080 @ 60Hz
- For longer distances - Use a B140-1A0 or B140-1A0-WP active receiver unit to extend a 1920 x 1080 @ 60Hz signal up to 46 m (150-ft.), or a 1024 x 768 @ 60Hz signal up to 61 m (200-ft.)
- For shorter distances - Use a B140-1P0 or B140-1P0-WP-1 passive receiver unit to extend a 1920 x 1080 @ 60Hz signal up to 15 m (50-ft.), or a 1024 x 768 @ 60Hz signal up to 31 m (100-ft.)
- Use 24AWG, Solid Wire Cat5e/6 cable, such as Tripp Lite's N202-Series, to achieve maximum distance and resolution
- Can further expand the range and number of monitors by adding B140-110 repeaters
- Compatible with all operating systems
- Plug and play, no software or drivers required
System Requirements
International AC Adapter B110-INT required for use with UK, European, and Australian power connections
- B140-002 DVI Over Cat5 Extender/Splitter, 2-Port Local Transmitter Unit
- Mounting hardware
- External Power Supply with NEMA 1-15P Plug (Input: 100-240V, 50/60Hz, 0.5A; Output: 5V, 2A, 1.52 m (5-ft.)
- Owner's Manual
- Transmit a DVI-D Single-Link signal to two monitors up to 61 m (200-ft.) away using a single Cat5e/6 patch cable
- Supports DVI-D Single-Link video resolutions up to 1920 x 1080 @ 60Hz
- For longer distances - Use a B140-1A0 or B140-1A0-WP active receiver unit to extend a 1920 x 1080 @ 60Hz signal up to 46 m (150-ft.), or a 1024 x 768 @ 60Hz signal up to 61 m (200-ft.)
- For shorter distances - Use a B140-1P0 or B140-1P0-WP-1 passive receiver unit to extend a 1920 x 1080 @ 60Hz signal up to 15 m (50-ft.), or a 1024 x 768 @ 60Hz signal up to 31 m (100-ft.)
- Use 24AWG, Solid Wire Cat5e/6 cable, such as Tripp Lite's N202-Series, to achieve maximum distance and resolution
- Further expand the range and number of monitors by using a B140-110 repeater unit
- Add up to four remote units (three repeaters and one active receiver) to each channel of the B140-002, for a total of 4 displays per channel. (An active receiver should be the last unit in a channel)
- A 1920 x 1080 @ 60Hz signal can be extended up to 38 m (125-ft.) from each repeater to the next unit in the channel, or a 1024 x 768 @ 60Hz signal can be extended up to 53.34 m (175-ft.)
- HDCP compatible
- Compatible with all operating systems
- Plug and play; no software or drivers required
- Mounting hardware included

Short summary description Tripp Lite 2-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.):
This short summary of the Tripp Lite 2-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 2-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.), DVI, 1920 x 1080 pixels, Black, 1024 x 768 (XGA), TAA, 100-240 V

Long summary description Tripp Lite 2-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.):
This is an auto-generated long summary of Tripp Lite 2-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.) based on the first three specs of the first five spec groups.

Tripp Lite 2-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.). Video port type: DVI. Maximum resolution: 1920 x 1080 pixels, Product colour: Black, Supported graphics resolutions: 1024 x 768 (XGA). AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Output voltage: 5 V. Dimensions (WxDxH): 127 x 91.4 x 30.5 mm, Weight: 360 g. Package length: 16.3 cm, Package width: 183.9 mm, Package depth: 164.1 mm

Ports & interfaces
Video port type *
DVI
Ethernet LAN (RJ-45) ports
2
Video ports quantity *
2
Features
Product colour
Black
Maximum resolution *
1920 x 1080 pixels
HDCP
Yes
Supported graphics resolutions
1024 x 768 (XGA)
Plug and Play
Yes
Certification
TAA
Network
Ethernet LAN
Yes
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Output voltage
5 V
Weight & dimensions
Dimensions (WxDxH)
127 x 91.4 x 30.5 mm
Weight
360 g
Packaging data
Package length
16.3 cm
Package width
183.9 mm
Package depth
164.1 mm
Package height
55.1 mm
Package weight
430 g
Packaging content
Manual
Yes
Logistics data
Harmonized System (HS) code
8525.50.3035
Master (outer) case width
573 mm
Master (outer) case length
197.1 mm
Master (outer) case height
175 mm
Master (outer) case gross weight
4.55 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332156706
Country of origin
Taiwan
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)