Tripp Lite logo

Tripp Lite Component Video with Stereo Audio over Cat5 / Cat6 Extender, In-Line Remote Receiver, Up to 213.36 m (700-ft.)

Data-sheet quality:
created/standardized by Icecat
Product views:
87239
Info modified on:
14 Mar 2024, 19:08:59
Warranty:
1-year limited warranty
Long product name Tripp Lite Component Video with Stereo Audio over Cat5 / Cat6 Extender, In-Line Remote Receiver, Up to 213.36 m (700-ft.):

Component Video with Stereo Audio over Cat5 / Cat6 Extender, In-Line Remote Receiver, Up to 213.36 m (700-ft.)

Tripp Lite Component Video with Stereo Audio over Cat5 / Cat6 Extender, In-Line Remote Receiver, Up to 213.36 m (700-ft.):

The B136-100 is a remote extender unit for the B136-004 4-Port Component Video + Stereo Audio Extender/Splitter. A 1080i (60Hz) Component Video and Stereo Audio signal can be extended up to 91.44 m (300-ft.) when using 24Awg, Solid Wire UTP cable (Tripp Lite N202-Series); or, up to 121.9 m (400-ft.) when using Zero-Skew UTP cable (Tripp Lite P524-01K). A 480p (60Hz) Component Video and Stereo Audio signal can be extended up to 152.4 m (500-ft.) when using 24Awg, Solid Wire UTP cable (Tripp Lite N202-Series); or, up to 213.36 m (700-ft.) when using Zero-Skew UTP cable (Tripp Lite P524-01K). Plugs directly into the TV's Component Video and Stereo Audio ports...no external power required.

- Remote extender unit for the B136-004 4-Port Extender/Splitter
- Extends a 1080i (60Hz) Component Video and Stereo Audio signal up to 91.44 m (300-ft.) when using 24Awg, Solid Wire UTP cable (Tripp Lite N202-Series); or, up to 121.9 m (400-ft.) when using Zero-Skew UTP cable (Tripp Lite P524-01K)
- No external power required

- Remote extender unit for the B136-004 4-port Extender/Splitter
- A 1080i (60Hz) Component Video and Stereo Audio signal can be extended up to 91.44 m (300-ft.) when using 24Awg, Solid Wire UTP cable (Tripp Lite N202-Series); or, up to 121.9 m (400-ft.) when using Zero-Skew UTP cable (Tripp Lite P524-01K)
- A 480p (60Hz) Component Video and Stereo Audio signal can be extended up to 152.4 m (500-ft.) when using 24Awg, Solid Wire UTP cable (Tripp Lite N202-Series); or, up to 213.36 m (700-ft.) when using Zero-Skew UTP cable (Tripp Lite P524-01K)
- Plugs directly into the TV's Component Video and Red/White Audio ports
- No external power required

Short summary description Tripp Lite Component Video with Stereo Audio over Cat5 / Cat6 Extender, In-Line Remote Receiver, Up to 213.36 m (700-ft.):

Tripp Lite Component Video with Stereo Audio over Cat5 / Cat6 Extender, In-Line Remote Receiver, Up to 213.36 m (700-ft.), Composite, 1920 x 1080 pixels, Black, 60 Hz, 640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 480i, 480p, 720p, 1080i

Long summary description Tripp Lite Component Video with Stereo Audio over Cat5 / Cat6 Extender, In-Line Remote Receiver, Up to 213.36 m (700-ft.):

Tripp Lite Component Video with Stereo Audio over Cat5 / Cat6 Extender, In-Line Remote Receiver, Up to 213.36 m (700-ft.). Video port type: Composite. Maximum resolution: 1920 x 1080 pixels, Product colour: Black, Maximum refresh rate: 60 Hz. Package width: 76.2 mm, Package depth: 132.1 mm, Package height: 25.4 mm. Master (outer) case width: 370.8 mm, Master (outer) case length: 398.8 mm, Master (outer) case height: 203.2 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.