Tripp Lite logo

Tripp Lite 19 Rack Mount Bracket (holds up to three Cat5 extender / splitter local units)

Data-sheet quality:
created/standardized by Icecat
Product views:
139367
Info modified on:
07 Jan 2024, 16:04:26
Bullet Points Tripp Lite 19 Rack Mount Bracket (holds up to three Cat5 extender / splitter local units):
  • - Used for rack-mounting up to three Cat5 extender/splitter local units
  • - 1U height x 19" Wide
Warranty:
5-year limited
Long product name Tripp Lite 19 Rack Mount Bracket (holds up to three Cat5 extender / splitter local units):

19" Rack Mount Bracket (holds up to three Cat5 extender/splitter local units)

Tripp Lite 19 Rack Mount Bracket (holds up to three Cat5 extender / splitter local units):

Use the B132-004-RB 1U 19-inch bracket to rack-mount up to three 4-Port Cat5 extender/splitter local units, including B136-004, B126-004 and B140-004.

Used for rack-mounting up to three 4-Port Cat5 extender/splitter local units
1U height x 19-inch Wide

Short summary description Tripp Lite 19 Rack Mount Bracket (holds up to three Cat5 extender / splitter local units):

Tripp Lite 19 Rack Mount Bracket (holds up to three Cat5 extender / splitter local units), Metal, Black

Long summary description Tripp Lite 19 Rack Mount Bracket (holds up to three Cat5 extender / splitter local units):

Tripp Lite 19 Rack Mount Bracket (holds up to three Cat5 extender / splitter local units). Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.