Tripp Lite logo

Tripp Lite B130-202A AV extender AV transmitter & receiver Black

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44937
Info modified on:
10 Aug 2024, 09:42:27
Warranty:
1-year limited warranty
Long product name Tripp Lite B130-202A AV extender AV transmitter & receiver Black:

VGA with Audio over Cat5/Cat6 Extender Kit, Transmitter & Receiver with EDID, 2 Local/2 Remote Displays, 1440x900, Up to 500-ft.

Tripp Lite B130-202A AV extender AV transmitter & receiver Black:

The B130-202A VGA with Audio over Cat5/Cat6 Extender Kit allows you to extend two 1024x768 VGA video signals + Stereo Audio up to 500 ft., over ordinary Cat5e cable, from a single VGA+Audio source. The Transmitter / Receiver kit also features two local VGA HD15 ports, allowing you to connect up to four VGA monitors, two local and two remote. Compatibility issues can occur when EDID information is not properly communicated between the source and the display. The B130-202A includes an EDID copy feature which stores a monitor’s EDID information in the transmitter and sends it to the source, ensuring optimal compatibility. Supports all operating systems, and is plug-and-play...no software or drivers are required.

Short summary description Tripp Lite B130-202A AV extender AV transmitter & receiver Black:

Tripp Lite B130-202A, 1440 x 900 pixels, AV transmitter & receiver, 152.4 m, Black, HDCP

Long summary description Tripp Lite B130-202A AV extender AV transmitter & receiver Black:

Tripp Lite B130-202A. Type: AV transmitter & receiver, Maximum resolution: 1440 x 900 pixels, Maximum transfer distance: 152.4 m. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 5 V. Receiver dimensions (WxDxH): 114.3 x 62 x 26.9 mm, Transmitter dimensions (WxDxH): 114.3 x 62 x 26.9 mm. Package width: 157.5 mm, Package depth: 213.4 mm, Package height: 55.9 mm. Master (outer) case width: 337.8 mm, Master (outer) case length: 579.1 mm, Master (outer) case height: 238.8 mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.