Tripp Lite logo

Tripp Lite VGA with Audio over Cat5/Cat6 Extender Kit, Box-Style Transmitter & Receiver with EDID Copy, 1920x1440 at 60Hz

Data-sheet quality:
created/standardized by Icecat
Product views:
117958
Info modified on:
10 Aug 2024, 09:41:19
Warranty:
1-year limited warranty
Long product name Tripp Lite VGA with Audio over Cat5/Cat6 Extender Kit, Box-Style Transmitter & Receiver with EDID Copy, 1920x1440 at 60Hz:

VGA with Audio over Cat5/Cat6 Extender Kit, Box-Style Transmitter & Receiver with EDID Copy, 1920x1440 at 60Hz

Tripp Lite VGA with Audio over Cat5/Cat6 Extender Kit, Box-Style Transmitter & Receiver with EDID Copy, 1920x1440 at 60Hz:

Tripp Lite's B130-101A-2 allows you to extend a 1920 x 1440 (60Hz) video and audio signal up to 152 m (500-ft.), or a 1024 x 768 (60Hz) video and audio signal up to 305 m (1,000-ft.), when using 24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY (Cat5) and N222-01K-GY (Cat6). The range and number of monitors/speakers can be further expanded by adding B132-110A repeater units. Connect up to 3 repeaters, with the B130-101A-2 receiver at the end of the chain, for a total of 4 sets of monitors and speakers. A 1920 x 1440 (60Hz) Video and Audio signal can be extended up to 152 m (500-ft.) from the first repeater in the chain to the last receiver. A 1024 x 768 (60Hz) Video and Audio signal can be extended up to 305 m (1,000-ft.) from the first repeater in the chain to the last receiver. For optimal image quality between 152 m (500-ft.) and 305 m (1,000-ft.), use Zero-Skew cable, such as Tripp Lite P524-01K. The transmitter unit features functionality that allows for the EDID information from a connected display to be copied and sent to the connected computer, providing optimal compatibility. The remote (Receiver) unit features built-in Equalization and Gain controls to adjust the video image. Includes mounting hardware for both local and remote units, allowing them to be wallmounted, rackmounted or pole mounted. Ideal for digital signage situations, such as retail, schools, churches, etc.

● For international use, the B110-INT power supply can be purchased separately; it features plugs for the UK, Europe, and Australia


● Extends a 1920 x 1440 (60Hz) video and audio signal up to 152 m (500-ft.), or a 1024 x 768 (60Hz) video and audio signal up to 305 m (1,000-ft.), when using 24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY (Cat5) and N222-01K-GY (Cat6)
● EDID copy feature ensures optimal display compatibility
● The range and number of monitors/speakers can be further expanded by adding B132-110A repeater units
● Connect up to 3 repeaters, with the B130-101A-2 receiver at the end of the chain, for a total of 4 sets of monitors and speakers
● A 1920 x 1440 (60Hz) Video and Audio signal can be extended up to 152 m (500-ft.) from the first repeater in the chain to the last receiver. A 1024 x 768 (60Hz) Video and Audio signal can be extended up to 305 m (1,000-ft.) from the first repeater in the chain to the last receiver.
● For optimal image quality between 152 m (500-ft.) and 305 m (1,000-ft.), use Zero-Skew cable, such as Tripp Lite P524-01K
● The remote (Receiver) unit features built-in Equalization and Gain controls to adjust the video image
● Includes mounting hardware for both local and remote units, allowing them to be wallmounted, rackmounted or pole mounted
● Ideal for digital signage situations, such as retail, schools, churches, etc.

Short summary description Tripp Lite VGA with Audio over Cat5/Cat6 Extender Kit, Box-Style Transmitter & Receiver with EDID Copy, 1920x1440 at 60Hz:

Tripp Lite VGA with Audio over Cat5/Cat6 Extender Kit, Box-Style Transmitter & Receiver with EDID Copy, 1920x1440 at 60Hz, 1920 x 1440 pixels, AV transmitter & receiver, 304.8 m, Black

Long summary description Tripp Lite VGA with Audio over Cat5/Cat6 Extender Kit, Box-Style Transmitter & Receiver with EDID Copy, 1920x1440 at 60Hz:

Tripp Lite VGA with Audio over Cat5/Cat6 Extender Kit, Box-Style Transmitter & Receiver with EDID Copy, 1920x1440 at 60Hz. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1440 pixels, Cable types supported: Cat5e, Cat6. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 5 V. Package width: 213.4 mm, Package depth: 165.1 mm, Package height: 55.9 mm. Master (outer) case width: 589.3 mm, Master (outer) case length: 348 mm, Master (outer) case height: 241.3 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.