location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 4 x 4 HDMI over Cat5 / Cat6 Matrix Splitter Switch, Box-Style Transmitter, Video and Audio, 1080p @ 60 Hz, Up to 53.34 m (175-ft.)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 x 4 HDMI over Cat5 / Cat6 Matrix Splitter Switch, Box-Style Transmitter, Video and Audio, 1080p @ 60 Hz, Up to 53.34 m (175-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B126-4X4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332180193 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120330
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:54:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite 4 x 4 HDMI over Cat5 / Cat6 Matrix Splitter Switch, Box-Style Transmitter, Video and Audio, 1080p @ 60 Hz, Up to 53.34 m (175-ft.)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Maximum transfer distance: 53.34 m
  • - Ethernet LAN
Warranty: 1-year limited warranty
Long product name Tripp Lite 4 x 4 HDMI over Cat5 / Cat6 Matrix Splitter Switch, Box-Style Transmitter, Video and Audio, 1080p @ 60 Hz, Up to 53.34 m (175-ft.) :
The long product name of Tripp Lite 4 x 4 HDMI over Cat5 / Cat6 Matrix Splitter Switch, Box-Style Transmitter, Video and Audio, 1080p @ 60 Hz, Up to 53.34 m (175-ft.). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 x 4 HDMI over Cat5 / Cat6 Matrix Splitter Switch, Box-Style Transmitter, Video and Audio, 1080p @ 60 Hz, Up to 53.34 m (175-ft.)
More>>>
Tripp Lite 4 x 4 HDMI over Cat5 / Cat6 Matrix Splitter Switch, Box-Style Transmitter, Video and Audio, 1080p @ 60 Hz, Up to 53.34 m (175-ft.):
The official description of Tripp Lite 4 x 4 HDMI over Cat5 / Cat6 Matrix Splitter Switch, Box-Style Transmitter, Video and Audio, 1080p @ 60 Hz, Up to 53.34 m (175-ft.) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The B126-4X4 4-port HDMI over Cat5/Cat6 Matrix Splitter Switch works with Tripp Lite remote receivers to share one or more HDMI sources between multiple projectors, monitors or televisions. It’s ideal for digital signs, trade shows, presentations, retail and other applications where the video sources are located farther than conventional cables allow or that require multiple displays connected to one source. It uses HDMI cable (see Tripp Lite’s P568-Series) to connect to the sources and Cat5e/6 cable to transmit to the remote monitors (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series). Any video source can be routed to any monitor, or you can send the same source to multiple monitors. Switch between inputs via pushbuttons, RS-232 serial or the included remote control. When used with Tripp Lite’s B126-1A0 or B126-1A0-WP-1 active remote receivers, the switch can extend a 1080i (60 Hz) signal up to 53.34 m (175-ft.) or a 1080p signal (60 Hz) up to 38.1 m (125-ft.). With a B126-1P0 or B126-1P0-WP-1 passive remote receiver, it can extend a 1080i (60 Hz) signal up to 22.86 m (75-ft.) and a 1080p (60 Hz) signal up to 15.24 m (50-ft.) Add up to three B126-110 remote repeaters to each channel to fully extend the signal range or add more displays. In addition to crystal-clear video, the B126-4X4 delivers full, rich stereo. Easy to set up with no software or drivers to install. Mounts to a wall, rack or pole using the included hardware.

- Routes any source to any display or same source to multiple displays
- Supports high-definition video resolutions up to 1080p (60 Hz)
- Switches inputs via button, remote control or RS-232 serial
- Works with all operating systems and HDMI video sources
- Plug and play—no software or drivers to install

- Extends a 1080i (60 Hz) signal up to 53.34 m (175-ft.) and a 1080p (60 Hz) signal up to 38.1 m (125-ft.) with each optional B126-110 remote repeater
- Extends a 1080i (60 Hz) signal up to 53.34 m (175-ft.) and a 1080p (60 Hz) signal up to 38.1 m (125-ft.) with B126-1A0 or B126-1A0-WP-1 active remote receiver
- Extends a 1080i (60 Hz) signal up to 22.86 m (75-ft.) and a 1080p (60 Hz) signal up to 15.24 m (50-ft.) with B126-1P0 or B126-1P0-WP-1 passive remote receiver
- Add up to 3 remote repeaters on each channel for maximum signal range
- Connects to next link in the chain with one Cat5e/6 cable (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series)
- Works with all operating systems and HDMI video sources
- Supports HD resolutions up to 1080p (60 Hz)
- Supports stereo audio
- Supports 24-bit True Color (8 bits per channel) and HDCP
- Route any video display to any monitor, or route the same display to multiple monitors
- Plug-and-play engineering—no software or drivers to download and install
- Connects quickly to sources with HDMI cable, such as Tripp Lite’s P568-Series
- Included IR extension cable used to extend remote control range
- LEDs indicate at a glance when the unit is receiving power and an HDMI signal from the source
- Included mounting hardware lets you install the units on a wall, rack or pole
- International AC Adapter B110-INT required for use with UK, European, and Australian power connections

Short summary description Tripp Lite 4 x 4 HDMI over Cat5 / Cat6 Matrix Splitter Switch, Box-Style Transmitter, Video and Audio, 1080p @ 60 Hz, Up to 53.34 m (175-ft.):
This short summary of the Tripp Lite 4 x 4 HDMI over Cat5 / Cat6 Matrix Splitter Switch, Box-Style Transmitter, Video and Audio, 1080p @ 60 Hz, Up to 53.34 m (175-ft.) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 4 x 4 HDMI over Cat5 / Cat6 Matrix Splitter Switch, Box-Style Transmitter, Video and Audio, 1080p @ 60 Hz, Up to 53.34 m (175-ft.), 53.34 m, Black

Long summary description Tripp Lite 4 x 4 HDMI over Cat5 / Cat6 Matrix Splitter Switch, Box-Style Transmitter, Video and Audio, 1080p @ 60 Hz, Up to 53.34 m (175-ft.):
This is an auto-generated long summary of Tripp Lite 4 x 4 HDMI over Cat5 / Cat6 Matrix Splitter Switch, Box-Style Transmitter, Video and Audio, 1080p @ 60 Hz, Up to 53.34 m (175-ft.) based on the first three specs of the first five spec groups.

Tripp Lite 4 x 4 HDMI over Cat5 / Cat6 Matrix Splitter Switch, Box-Style Transmitter, Video and Audio, 1080p @ 60 Hz, Up to 53.34 m (175-ft.). Cable types supported: Cat5, Cat6, Maximum transfer distance: 53.34 m, Supported video modes: 1080i. Width: 233.7 mm, Depth: 99.1 mm, Height: 30.5 mm. Package width: 157.5 mm, Package depth: 345.4 mm, Package height: 55.9 mm. Master (outer) case width: 342.9 mm, Master (outer) case length: 576.6 mm, Master (outer) case height: 381 mm

Features
Cable types supported
Cat5, Cat6
Maximum transfer distance
53.34 m
LED indicators
Yes
Supported video modes
1080i
Product colour
Black
Ports & interfaces
Ethernet LAN
Yes
RJ-45 input ports
4
Number of HDMI outputs
4
Weight & dimensions
Width
233.7 mm
Depth
99.1 mm
Height
30.5 mm
Weight
660 g
Packaging data
Package width
157.5 mm
Packaging data
Package depth
345.4 mm
Package height
55.9 mm
Package weight
950 g
Technical details
Quantity
1
Country of origin
Taiwan
Logistics data
Master (outer) case width
342.9 mm
Master (outer) case length
576.6 mm
Master (outer) case height
381 mm
Master (outer) case gross weight
18 kg
Products per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332180190
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)