Tripp Lite logo

Tripp Lite 2-Port HDMI over Cat5 / Cat6 Active Extender / Splitter, Remote Receiver for Video and Audio, 1080p @ 60 Hz, Up to 60.96 m (200-ft.)

Data-sheet quality:
created/standardized by Icecat
Product views:
141538
Info modified on:
19 Feb 2024, 22:34:20
Warranty:
1-year limited warranty
Long product name Tripp Lite 2-Port HDMI over Cat5 / Cat6 Active Extender / Splitter, Remote Receiver for Video and Audio, 1080p @ 60 Hz, Up to 60.96 m (200-ft.):

2-Port HDMI over Cat5 / Cat6 Active Extender / Splitter, Remote Receiver for Video and Audio, 1080p @ 60 Hz, Up to 60.96 m (200-ft.)

Tripp Lite 2-Port HDMI over Cat5 / Cat6 Active Extender / Splitter, Remote Receiver for Video and Audio, 1080p @ 60 Hz, Up to 60.96 m (200-ft.):

The B126-2A0 HDMI over Cat5/Cat6 Active Remote Receiver works with Tripp Lite’s B126-002 or B126-004 transmitter to extend an HDMI signal and split it to two projectors, monitors or televisions. It’s ideal for digital signs, trade shows, presentations, classrooms, churches, retail settings and other applications where the video source is located farther than conventional cables allow or that require multiple displays connected to one source. The receiver uses HDMI cable (see Tripp Lite’s P568-Series) to connect to the monitors and Cat5e/6 cable to receive the signal from the transmitter or a remote repeater in the chain (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series).The B126-2A0 can extend a 1080i (60 Hz) signal up to 60.96 m (200-ft.), a 1080p (60 Hz) signal up to 45.72 m (150-ft.) and a 3D signal up to 38.1 m (125-ft.) You can connect up to three B126-110 remote repeaters in the chain for a maximum of six HDMI displays and full signal extension of 213.36 m (700-ft.) (1080i), 152.4 m (500-ft.) (1080p) or 121.9 m (400-ft.) (3D).In addition to crystal-clear video, the B126-2A0 delivers full, rich stereo and 7.1-channel surround sound (multi-channel or PCM) audio when paired with a B126-002 or B126-004 transmitter. Built-in equalization control lets you fine-tune the image quality at each remote display. Supports 24-bit True Color (8 bits per channel) and HDCP compatibility. Easy to set up with no software or drivers to install. Mounts to a wall, rack or pole using the included hardware.

- Supports high-definition video resolutions up to 1080p (60 Hz)
- Supports stereo and 7.1-channel surround sound audio
- Works with all operating systems and HDMI video sources
- Plug and play—no software or drivers to install
- Built-in equalization control lets you adjust monitor image

- Works in tandem with Tripp Lite’s B126-002 or B126-004 transmitter unit
- Extends a 1080i (60 Hz) signal up to 200 ft., a 1080p (60 Hz) signal up to 45.72 m (150-ft.) and a 3D signal up to 38.1 m (125-ft.)
- Connect up to 3 B126-110 remote repeaters to the chain for maximum signal range of 213.36 m (700-ft.) (1080i), 152.4 m (500 feet) (1080p) and 121.9 m (400 feet) (3D)
- Connects to previous link in the chain with one Cat5e/6 cable (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series)
- Works with all operating systems and HDMI video sources
- Supports HD resolutions up to 1080p (60 Hz)
- Supports stereo and 7.1-channel surround sound (multi-channel or PCM) audio when paired with a B126-002 or B126-004 transmitter
- Supports 24-bit True Color (8 bits per channel) and HDCP
- Built-in equalization control lets you adjust the image on the local monitor
- Plug-and-play engineering—no software or drivers to download and install
- Connects quickly to monitors with HDMI cable, such as Tripp Lite’s P568-Series
- LEDs indicate at a glance when the unit is receiving power and a signal from the previous link in the chain
- Included mounting hardware lets you install the unit on a wall, rack or pole
- International AC Adapter B110-INT required for use with UK, European, and Australian power connections

Short summary description Tripp Lite 2-Port HDMI over Cat5 / Cat6 Active Extender / Splitter, Remote Receiver for Video and Audio, 1080p @ 60 Hz, Up to 60.96 m (200-ft.):

Tripp Lite 2-Port HDMI over Cat5 / Cat6 Active Extender / Splitter, Remote Receiver for Video and Audio, 1080p @ 60 Hz, Up to 60.96 m (200-ft.), 1920 x 1200 pixels, AV receiver, 61 m, Black

Long summary description Tripp Lite 2-Port HDMI over Cat5 / Cat6 Active Extender / Splitter, Remote Receiver for Video and Audio, 1080p @ 60 Hz, Up to 60.96 m (200-ft.):

Tripp Lite 2-Port HDMI over Cat5 / Cat6 Active Extender / Splitter, Remote Receiver for Video and Audio, 1080p @ 60 Hz, Up to 60.96 m (200-ft.). Type: AV receiver, Maximum resolution: 1920 x 1200 pixels, Cable types supported: Cat5e, Cat6. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 5 V. Dimensions (WxDxH): 25.4 x 63.5 x 91.4 mm, Width: 63.5 mm, Depth: 91.4 mm. Package width: 160 mm, Package depth: 182.9 mm, Package height: 55.9 mm. Master (outer) case width: 340.4 mm, Master (outer) case length: 579.1 mm, Master (outer) case height: 221 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.