icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Tripp Lite logo

Tripp Lite HDMI over Cat5 Active Extender Kit, Power over Cable, Box-Style Transmitter/Receiver Audio/Video, 1080p, Up to 125 Ft.

Data-sheet quality:
created/standardized by Icecat
Product views:
81421
Info modified on:
26 Jun 2024, 05:47:27
Warranty:
1-year limited warranty
Long product name Tripp Lite HDMI over Cat5 Active Extender Kit, Power over Cable, Box-Style Transmitter/Receiver Audio/Video, 1080p, Up to 125 Ft.:

HDMI over Cat5 Active Extender Kit, Power over Cable, Box-Style Transmitter/Receiver Audio/Video, 1080p, Up to 125 Ft.

Tripp Lite HDMI over Cat5 Active Extender Kit, Power over Cable, Box-Style Transmitter/Receiver Audio/Video, 1080p, Up to 125 Ft.:

The B126-1A1-POC HDMI over Cat5 Active Extender Kit includes a transmitter unit and a receiver unit that work in tandem to extend an HDMI audio/video signal to a projector, monitor or television. The kit is ideal for digital signs, trade shows, classrooms, churches, offices, retail settings and other applications where the source is located farther than conventional cables allow.

HDMI cable (see Tripp Lite’s P569-Series) connects an optional local display and the audio/video source, such as a Blu-ray™ player, to the transmitter’s HDMI ports and a remote display to the receiver. Cat5e/6/6a cable connects the two units (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series). Built-in Power over Cable (POC) technology powers the receiver over Cat5e/6/6a cable, so no external power supply on the display side is needed.

The B126-1A1-POC can extend a high-definition 1080p (@ 60 Hz) signal up to 125 feet. In addition to crystal-clear video, the B126-1A1-POC delivers full, rich stereo and 7.1-channel surround sound (multi-channel or PCM). Built-in equalization control lets you fine-tune the image quality at the remote display. Supports 24-bit True Color (8 bits per channel) and HDCP. Easy to set up with no software or drivers to install. Mounts to a wall, rack or pole using the included hardware. Complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Extends High-Definition Signals
- Extends a 1080p (@ 60 Hz) signal up to 125 ft.
- Transmitter and receiver connect with one Cat5e/6/6a cable (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series)
- Supports stereo and 7.1-channel surround sound (multi-channel or PCM) audio
- Supports 24-bit True Color (8 bits per channel) and HDCP
- Built-in equalization control lets you adjust the image on the local monitor

Easy to Set Up and Use
- Plug-and-play engineering—no software or drivers to download and install
- Works with all operating systems and HDMI video sources
- Units connect quickly to monitors with HDMI cable, such as Tripp Lite’s P569-Series
- LEDs indicate at a glance when the units are receiving power and an HDMI signal
- Included mounting hardware lets you install the units on a wall, rack or pole

TAA Compliant
- Complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Short summary description Tripp Lite HDMI over Cat5 Active Extender Kit, Power over Cable, Box-Style Transmitter/Receiver Audio/Video, 1080p, Up to 125 Ft.:

Tripp Lite HDMI over Cat5 Active Extender Kit, Power over Cable, Box-Style Transmitter/Receiver Audio/Video, 1080p, Up to 125 Ft., 1600 x 1200 pixels, AV transmitter & receiver, 38.1 m, Black

Long summary description Tripp Lite HDMI over Cat5 Active Extender Kit, Power over Cable, Box-Style Transmitter/Receiver Audio/Video, 1080p, Up to 125 Ft.:

Tripp Lite HDMI over Cat5 Active Extender Kit, Power over Cable, Box-Style Transmitter/Receiver Audio/Video, 1080p, Up to 125 Ft.. Type: AV transmitter & receiver, Maximum resolution: 1600 x 1200 pixels, Cable types supported: Cat5e, Cat6, Cat6a. Package width: 214.1 mm, Package depth: 164.1 mm, Package height: 55.1 mm. Master (outer) case width: 573 mm, Master (outer) case length: 175 mm, Master (outer) case height: 227.1 mm

Specs
Recommended products
Similar products
Distributors
Loading...
Specs +
Recommended products +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.