location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite IR Remote Control Extender / Receiver with 1.52 m (5-ft.) Cord for B119-003-1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IR Remote Control Extender / Receiver with 1.52 m (5-ft.) Cord for B119-003-1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B119-000-REC show
Show alternative article codes used in the online market place
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:54:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite IR Remote Control Extender / Receiver with 1.52 m (5-ft.) Cord for B119-003-1
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Interface: IR Wireless
  • - Remote control proper use: AV switch
  • - Black
  • - Press buttons
  • - Number of devices supported: 1
Warranty: 1-year limited warranty
Long product name Tripp Lite IR Remote Control Extender / Receiver with 1.52 m (5-ft.) Cord for B119-003-1 :
The long product name of Tripp Lite IR Remote Control Extender / Receiver with 1.52 m (5-ft.) Cord for B119-003-1. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IR Remote Control Extender / Receiver with 1.52 m (5-ft.) Cord for B119-003-1
More>>>
Tripp Lite IR Remote Control Extender / Receiver with 1.52 m (5-ft.) Cord for B119-003-1:
The official description of Tripp Lite IR Remote Control Extender / Receiver with 1.52 m (5-ft.) Cord for B119-003-1 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite B119-000-REC allows you to extend the range of the remote control unit included with Tripp Lite B119-003-1 HDMI 3-port switch. 5 meter range from IR Receiver to Remote.

- Extend the range of B119-003-1 HDMI switch remote control

- Connects to IR EXT port of B119-003-1 3-port HDMI switch
- Extends the range of the remote control included with B119-003-1
- 1.52 m (5-ft.) extender length....5 meter range from extender to Remote control

Short summary description Tripp Lite IR Remote Control Extender / Receiver with 1.52 m (5-ft.) Cord for B119-003-1:
This short summary of the Tripp Lite IR Remote Control Extender / Receiver with 1.52 m (5-ft.) Cord for B119-003-1 data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite IR Remote Control Extender / Receiver with 1.52 m (5-ft.) Cord for B119-003-1, AV switch, IR Wireless, Press buttons, Black

Long summary description Tripp Lite IR Remote Control Extender / Receiver with 1.52 m (5-ft.) Cord for B119-003-1:
This is an auto-generated long summary of Tripp Lite IR Remote Control Extender / Receiver with 1.52 m (5-ft.) Cord for B119-003-1 based on the first three specs of the first five spec groups.

Tripp Lite IR Remote Control Extender / Receiver with 1.52 m (5-ft.) Cord for B119-003-1. Remote control proper use: AV switch, Interface: IR Wireless. Number of devices supported: 1. Input type: Press buttons

Design
Interface *
IR Wireless
Remote control proper use *
AV switch
Product colour *
Black
Input type *
Press buttons
Display
Built-in display
No
Performance
Number of devices supported *
1
Battery
Rechargeable *
No
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)