location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B078-101-USB KVM Switch Accessories - NetCommander USB Server Interface Unit (SIU)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B078-101-USB KVM Switch Accessories - NetCommander USB Server Interface Unit (SIU)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B078-101-USB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332148421 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Nov 2023 15:15:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B078-101-USB KVM Switch Accessories - NetCommander USB Server Interface Unit (SIU)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Needed to connect a USB Server to a B070-008-19, B070-016-19, B072-008-1, B072-008-1A, B072-016-1 or B072-016-1A NetCommander KVM switch via Cat5e cable
  • - Easy to install; no software needed
  • - No power supply required
  • - Allows a recommended maximum distance of 100-ft. (30.5 m) from KVM to computer/server via Cat5e cable
  • - Compact and lightweight design
Warranty: 3-year limited
Long product name Tripp Lite B078-101-USB KVM Switch Accessories - NetCommander USB Server Interface Unit (SIU) :
The long product name of Tripp Lite B078-101-USB KVM Switch Accessories - NetCommander USB Server Interface Unit (SIU). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KVM Switch Accessories - NetCommander USB Server Interface Unit (SIU)
More>>>
Tripp Lite B078-101-USB KVM Switch Accessories - NetCommander USB Server Interface Unit (SIU):
The official description of Tripp Lite B078-101-USB KVM Switch Accessories - NetCommander USB Server Interface Unit (SIU) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Needed to connect a USB Server to a B070-008-19, B070-016-19, B072-008-1, B072-008-1A, B072-016-1 or B072-016-1A NetCommander KVM switch via Cat5e cable
Eliminates the need for thicker, heavier KVM cables
Compact, lightweight design
Plug and Play; no software required
No power supply required
Allows a Server/CPU to be located up to 100-ft. (30.5 m) away from the KVM switch

Short summary description Tripp Lite B078-101-USB KVM Switch Accessories - NetCommander USB Server Interface Unit (SIU):
This short summary of the Tripp Lite B078-101-USB KVM Switch Accessories - NetCommander USB Server Interface Unit (SIU) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B078-101-USB KVM Switch Accessories - NetCommander USB Server Interface Unit (SIU), Black, RJ45 F/HD15 M, USB M, Male/Female, Israel, 40.6 mm

Long summary description Tripp Lite B078-101-USB KVM Switch Accessories - NetCommander USB Server Interface Unit (SIU):
This is an auto-generated long summary of Tripp Lite B078-101-USB KVM Switch Accessories - NetCommander USB Server Interface Unit (SIU) based on the first three specs of the first five spec groups.

Tripp Lite B078-101-USB KVM Switch Accessories - NetCommander USB Server Interface Unit (SIU). Product colour: Black, Connector 1: RJ45 F/HD15 M, Connector 2: USB M. Package width: 40.6 mm, Package depth: 22.9 mm, Package height: 91.4 mm. Master (outer) case width: 520.7 mm, Master (outer) case length: 365.8 mm, Master (outer) case height: 241.3 mm

Technical details
Master (outer) case GTIN (EAN/UPC)
10037332148428
Performance
Product colour
Black
Connector 1
RJ45 F/HD15 M
Connector 2
USB M
Connector gender
Male/Female
Country of origin
Israel
Packaging data
Package width
40.6 mm
Package depth
22.9 mm
Packaging data
Package height
91.4 mm
Package weight
180 g
Logistics data
Harmonized System (HS) code
8471.80.1000
Master (outer) case width
520.7 mm
Master (outer) case length
365.8 mm
Master (outer) case height
241.3 mm
Master (outer) case gross weight
9 kg
Products per master (outer) case
50 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite B078-101-USB-8 NetCommander USB Server Interface Unit (SIU) - 8-Pack Tripp Lite B078-101-USB-8 NetCommander USB Server Interface Unit (SIU) - 8-Pack
(show image)
B078-101-USB-8 B078-101-USB-8 NetCommander USB Server Interface Unit (SIU) - 8-Pack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)