Tripp Lite logo

Tripp Lite B078-101-USB-1 NetCommander USB Server Interface Unit (SIU) - Single

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214603
Info modified on:
10 Aug 2024, 09:36:59
Bullet Points Tripp Lite B078-101-USB-1 NetCommander USB Server Interface Unit (SIU) - Single:
  • - Needed to connect a USB Server to a B070 / B072-Series NetCommander KVM switch via Cat5e cable
  • - Easy to install; no software needed
  • - No power supply required
  • - Allows a recommended maximum distance of 100-ft. (30.5 m) from KVM to computer/server via Cat5e cable
  • - Compact and lightweight design
Warranty:
3-year limited
Long product name Tripp Lite B078-101-USB-1 NetCommander USB Server Interface Unit (SIU) - Single:

NetCommander USB Server Interface Unit (SIU) - Single

Tripp Lite B078-101-USB-1 NetCommander USB Server Interface Unit (SIU) - Single:

Needed to connect a USB Server to a B070 / B072-Series NetCommander KVM switch via Cat5e cable
Eliminates the need for thicker, heavier KVM cables
Compact, lightweight design
Plug and Play; no software required
No power supply required
Allows a Server/CPU to be located up to 100-ft. (30.5 m) away from the KVM switch
To convert DisplayPort or HDMI computers to VGA, use adapters P134-06N-VGA-V2 or P131-06N

Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule Purchases

Short summary description Tripp Lite B078-101-USB-1 NetCommander USB Server Interface Unit (SIU) - Single:

Tripp Lite B078-101-USB-1 NetCommander USB Server Interface Unit (SIU) - Single, Black, HD15, USB A, RJ45, Male/Female, 30.48 m, Taiwan

Long summary description Tripp Lite B078-101-USB-1 NetCommander USB Server Interface Unit (SIU) - Single:

Tripp Lite B078-101-USB-1 NetCommander USB Server Interface Unit (SIU) - Single. Product colour: Black, Connector 1: HD15, USB A, Connector 2: RJ45. Package width: 124.5 mm, Package depth: 147.3 mm, Package height: 38.1 mm. Master (outer) case width: 348 mm, Master (outer) case length: 368.3 mm, Master (outer) case height: 383.5 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.