icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Tripp Lite logo

Tripp Lite 2-Port USB/VGA Cable KVM Switch with Audio, Cables and USB Peripheral Sharing

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81701
Info modified on:
14 Mar 2024, 19:45:45
Warranty:
1-year limited warranty
Long product name Tripp Lite 2-Port USB/VGA Cable KVM Switch with Audio, Cables and USB Peripheral Sharing:

2-Port USB/VGA Cable KVM Switch with Audio, Cables and USB Peripheral Sharing

Tripp Lite 2-Port USB/VGA Cable KVM Switch with Audio, Cables and USB Peripheral Sharing:

The compact B032-VUA2 2-Port USB/VGA Cable KVM Switch with audio and remote switch lets you access, boot, reboot and control two desktop or laptop computers using one VGA monitor, USB keyboard and USB mouse. VGA, USB and audio cables are built into the unit.

Just connect your keyboard, mouse and monitor to the KVM switch’s console ports, and connect the switch’s built-in VGA, USB and 3.5 mm audio cables to their respective ports on both computers. Or you can connect a powered USB hub (sold separately) to the USB console mouse port to allow USB peripherals—such as printers, hard drives, scanners, webcams and thumb drives—to be shared between computers.

Switching between computers is quick and simple using keyboard hotkeys or the mouse scroll wheel. The B032-VUA2 supports video resolutions up to 2048 x 1536, including 1080p. Both connected computers receive the monitor’s EDID information to ensure top video quality.

The B032-VUA2 is easy to set up with no software, drivers or external power supply to install. It’s compatible with Windows, Mac, Sun and Linux and supports Mac and Sun keyboard emulation.

Access and Control 2 Computers with One Keyboard/Mouse/Monitor

● Recommended for home, office, gaming and multimedia applications
● Switch between computers using hotkeys or mouse wheel
● Supports video resolutions up to 2048 x 1536
● Compliant with EDID
● Built-in 1.22 m VGA, USB and audio cables and 3.5 mm speaker jack

Independent USB Peripheral Sharing

● Adding an optional USB hub (sold separately) to the USB console mouse port allows connection of peripherals, such as printers, hard drives, scanners, webcams and thumb drives

Flexible Keyboard/Mouse Applications

● Console mouse port emulation/bypass supports most mouse drivers and multifunction mice
● Works with gaming keyboards and wireless keyboards and mice
● Supports Mac and Sun keyboard emulation

Easy Plug-and-Play Setup and Use

● Compatible with Windows, Mac, Sun and Linux
● Plug and play—no software, drivers or external power required
● Built-in 1.22 m VGA, USB and audio cables and 3.5 mm speaker jack
● Supports video resolutions up to 2048 x 1536
● Hotkey and mouse port switching
● Compatible with Windows®, Mac®, Sun and Linux®
● Plug and play—no software, drivers or external power required

System Requirements

● VGA, SVGA or multisync monitor
● USB keyboard
● USB mouse
● Speakers with 3.5 mm audio jack
● Computers with VGA and USB ports

Package Includes

● B032-VUA2 2-Port USB/VGA Cable KVM Switch
● Owner’s manual

Short summary description Tripp Lite 2-Port USB/VGA Cable KVM Switch with Audio, Cables and USB Peripheral Sharing:

Tripp Lite 2-Port USB/VGA Cable KVM Switch with Audio, Cables and USB Peripheral Sharing, 2048 x 1536 pixels, 0.33 W, Black

Long summary description Tripp Lite 2-Port USB/VGA Cable KVM Switch with Audio, Cables and USB Peripheral Sharing:

Tripp Lite 2-Port USB/VGA Cable KVM Switch with Audio, Cables and USB Peripheral Sharing. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels, Number of users: 1 user(s). Product colour: Black, Housing material: Plastic, Cable length: 1.2 m. Power consumption (typical): 0.33 W. Width: 66 mm, Depth: 79 mm, Height: 26 mm

Specs
Recommended products
Similar products
Distributors
Loading...
Specs +
Recommended products +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.