location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite NetDirector 8-Port 1U Rack-Mount Console KVM Switch with 17-in. LCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetDirector 8-Port 1U Rack-Mount Console KVM Switch with 17-in. LCD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B020-008-17 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332125385 show
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:35:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite NetDirector 8-Port 1U Rack-Mount Console KVM Switch with 17-in. LCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17") 1280 x 1024 pixels
  • - Rack mounting 1U
  • - On Screen Display (OSD)
  • - Black
Warranty: 1-year limited warranty
Long product name Tripp Lite NetDirector 8-Port 1U Rack-Mount Console KVM Switch with 17-in. LCD :
The long product name of Tripp Lite NetDirector 8-Port 1U Rack-Mount Console KVM Switch with 17-in. LCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NetDirector 8-Port 1U Rack-Mount Console KVM Switch with 17-in. LCD
More>>>
Tripp Lite NetDirector 8-Port 1U Rack-Mount Console KVM Switch with 17-in. LCD:
The official description of Tripp Lite NetDirector 8-Port 1U Rack-Mount Console KVM Switch with 17-in. LCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite’s B020-008-17 KVM Switch gives you a rack-mountable keyboard, LCD and touchpad in a single console that occupies only 1U of rack space. Easy to install and use, it’s the optimal solution for controlling up to 8 computers/servers. Increase the number of connected computers to up
to 256 by daisy-chaining up to 31 B022-U08 KVM switches


The B020-008-17 has a built-in 17” LCD screen that supports video resolutions up to 1280 x 1024. You can switch easily between the 8 ports using on-console push buttons, an on-screen display (OSD) or keyboard hot key commands. Multi-level password security can be set up for an administrator and up to 4 local users to ensure only those with authorization can access the connected computers.

This switch controls PS/2 or USB computers/servers using a P774-Series (PS/2) or P776-Series (USB) KVM Cable Kit (one of each is included). An extra HD15 port allows an additional VGA monitor to be connected. Two PS/2 ports also are included on the rear of the unit to allow for connection of a Tripp Lite B051-000 IP Remote Access Unit or an external console. When not in use, the B020-008-17 stores neatly in a rack drawer and pulls out when needed. This KVM console is compatible with all major operating systems (special keys on Mac and Sun keyboards are not supported). Heavy-duty steel housing stands up to frequent use.

Saves Valuable Space and Money

● Combines an 8-port KVM switch, 17" LCD screen, full keyboard and touchpad in a 1U rack-mountable drawer
● Mounts into 19”-wide rack, 24”-37” deep
● Gives you control of up to 8 computers/servers from a single, easily accessible console – ideal when rack space is at a premium
● Flip-up/fold-down screen keeps the console from blocking access to rack equipment when not in use
● Eliminates need to buy costly separate monitors, keyboards and mice for each computer/server

Simplifies IT Tasks

● Switch quickly and easily between the 8 ports via on-console buttons, on-screen display or keyboard hot key commands
● Hot pluggable; add or remove computers without having to power down the switch
● Auto-scan mode automatically sequences through all active ports that are accessible to the user

Large 17” LCD

● Wide display makes multitasking easier
● Supports video resolutions up to 1280 x 1024
● DDC emulation allows the video settings of each computer to be automatically adjusted for optimal output to the LCD

Multi-Level Password Security

● Enhances security by limiting access to an administrator and up to 4 local users
● Two-level log-out allows for manual log-out or automatic log-out after a user-defined period of time has passed

Expandability and Long-Lasting Reliability

● Increase the number of connected computers to up to 256 by daisy-chaining up to 31 B022-U08 KVM switches
● Includes additional HD15 VGA monitor port and PS/2 keyboard/mouse ports for connecting an external console or a Tripp Lite B051-000 IP Remote Access Unit
● Compatible with all major operating systems for easy integration into your existing structure (special keys on Mac and Sun keyboards are not supported)
● Firmware is easily upgradable with included cable and utility
● Heavy-duty steel housing stands up to frequent use


● Occupies just 1U of space in a rack-mountable drawer

● 17” LCD screen supports video resolutions up to 1280 x 1024

● Simplifies IT tasks with easy switching between all 8 ports

● Provides 2-level password security (administrator and user)

● Compatible with all operating systems

System Requirements


● PS/2 or USB computer
● (1) P774-Series (PS/2) or P776-Series (USB) KVM Cable Kit is required for each connected computer/server
● Compatible with all major operating systems (special keys on Mac and Sun keyboards are supported)
● Power consumption: 120V, 60Hz, 22.8W; 230V, 50Hz, 24W

Package Includes


● B020-008-17 8-Port Console KVM Switch with 17" LCD
● P774-Series 6 ft. PS/2 KVM Cable Kit
● P776-Series 6 ft. USB KVM Cable Kit
● C13 to 5-15P power cord
● RJ11 to DB9 firmware upgrade cable
● Owner’s Manual CD

Short summary description Tripp Lite NetDirector 8-Port 1U Rack-Mount Console KVM Switch with 17-in. LCD:
This short summary of the Tripp Lite NetDirector 8-Port 1U Rack-Mount Console KVM Switch with 17-in. LCD data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite NetDirector 8-Port 1U Rack-Mount Console KVM Switch with 17-in. LCD, 43.2 cm (17"), 1280 x 1024 pixels, LCD, UL 60950-1 (USA), CAN/CSA (Canada), FCC Part 15 Class A, CE, IEC 60950-1, UL, cUL, CE, FCC, 22.8 W, 120 - 230 V

Long summary description Tripp Lite NetDirector 8-Port 1U Rack-Mount Console KVM Switch with 17-in. LCD:
This is an auto-generated long summary of Tripp Lite NetDirector 8-Port 1U Rack-Mount Console KVM Switch with 17-in. LCD based on the first three specs of the first five spec groups.

Tripp Lite NetDirector 8-Port 1U Rack-Mount Console KVM Switch with 17-in. LCD. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display: LCD. Certification: UL 60950-1 (USA), CAN/CSA (Canada), FCC Part 15 Class A, CE, IEC 60950-1, UL, cUL, CE, FCC. Power consumption (typical): 22.8 W, AC adapter input voltage: 120 - 230 V, AC adapter frequency: 50 Hz. Dimensions (WxDxH): 425.4 x 609.6 x 44.4 mm. Width: 431.8 mm, Height: 44.4 mm, Depth: 609.6 mm

Display
Display diagonal
43.2 cm (17")
Display resolution
1280 x 1024 pixels
Display
LCD
On Screen Display (OSD)
Yes
Technical details
Product colour
Black
Built-in KVM switch
Yes
KVM switch ports quantity
8
Rack mounting
Yes
Compliance certificates
RoHS
Rack capacity
1U
Country of origin
Taiwan
Ports & interfaces
I/O ports
Computer/Server Ports: 8 x HD15 (Female) Other Ports: DB25 (Male) Local Console Ports 1: HD15 (Female) Local Console Ports 2: 2 x MiniDIN6 (Female)
Certificates
Certification
UL 60950-1 (USA), CAN/CSA (Canada), FCC Part 15 Class A, CE, IEC 60950-1, UL, cUL, CE, FCC
Power
Power consumption (typical)
22.8 W
AC adapter input voltage
120 - 230 V
AC adapter frequency
50 Hz
Other features
Dimensions (WxDxH)
425.4 x 609.6 x 44.4 mm
Weight & dimensions
Width
431.8 mm
Height
44.4 mm
Depth
609.6 mm
Weight
14 kg
Packaging data
Package weight
17.6 kg
Package width
679.4 mm
Package depth
717.6 mm
Package height
137.2 mm
Brand Image Product code Product Stock Price from
Tripp Lite B021-000-17 1U Rack-Mount Console with 17-in. LCD, w/ KVM Cable Kit Tripp Lite B021-000-17 1U Rack-Mount Console with 17-in. LCD, w/ KVM Cable Kit
(show image)
B021-000-17 B021-000-17 1U Rack-Mount Console with 17-in. LCD, w/ KVM Cable Kit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)