icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Tripp Lite logo

Tripp Lite 4-Port Desktop KVM Switch (USB)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123246
Info modified on:
26 Jun 2024, 05:50:39
Warranty:
1-year limited warranty
Long product name Tripp Lite 4-Port Desktop KVM Switch (USB):

4-Port Desktop KVM Switch (USB)

Tripp Lite 4-Port Desktop KVM Switch (USB):

Tripp Lite's 4-port Desktop USB KVM Switch is the optimal solution for controlling up to 4 USB computers from one VGA monitor and USB keyboard/mouse. Manually switch between connected computers using pushbuttons or hotkey controls; or, monitor connected computers automatically via Auto Scan Mode. The B006-VU4-R is operating system independent, and works with all computers that have an available VGA and USB port. It supports video resolutions up to 2048 x 1536, and features a compact design that does not require software or complicated set-up procedures. Constructed of heavy-duty steel housing. Order P758 Cables separately.

● Control up to 4 USB computers from a single VGA monitor and USB keyboard/mouse
● Order P758 Cables separately
● Port LEDs illuminate Light Orange to indicate a computer is connected, and Bright Orange to indicate it is the selected port
● Supports video resolutions up to 2048 x 1536, DDC2B
● No software or complicated set-up procedures required
● Manually switch between connected computers via front panel pushbuttons or hotkey commands
● Automatically monitor connected computers via Auto Scan Mode
● Compatible with all major operating systems
● Compatibile with most mice; including scroll mice
● Constructed of heavy-duty steel housing


● Control up to 4 USB computers from a single VGA monitor and USB keyboard/mouse

● Switch between connected computers via pushbuttons or hotkey commands

● Auto Scan Mode allows monitoring of connected computers without manually switching between them

● Compatible with all major operating systems

● Supports video resolutions up to 2048 x 1536, DDC2B

Package Includes

● B006-VU4-R 4-port USB KVM Switch
● External Power Supply with NEMA 1-15P Plug (Input: 100-240V, 50/60Hz, 0.5A / Output: 5.3V, 190mA)
● Owner's manual

Short summary description Tripp Lite 4-Port Desktop KVM Switch (USB):

Tripp Lite 4-Port Desktop KVM Switch (USB), 2048 x 1536 pixels, Black

Long summary description Tripp Lite 4-Port Desktop KVM Switch (USB):

Tripp Lite 4-Port Desktop KVM Switch (USB). Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels. Product colour: Black. Input voltage: 100-230 V, AC input frequency: 50 - 60 Hz, Input current: 0.5 A. Sustainability certificates: RoHS, Compliance certificates: RoHS

Specs
Recommended products
Similar products
Distributors
Loading...
Specs +
Recommended products +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.