Tripp Lite logo

Tripp Lite APSX6048VRNET 6000W APS X Series 48VDC 208/230V Inverter/Charger with Pure Sine-Wave Output, AVR, Hardwired

Data-sheet quality:
created/standardized by Icecat
Product views:
189919
Info modified on:
09 May 2023, 16:54:33
Bullet Points Tripp Lite APSX6048VRNET 6000W APS X Series 48VDC 208/230V Inverter/Charger with Pure Sine-Wave Output, AVR, Hardwired:
  • - Delivers pure sine-wave AC power from AC or DC source
  • - 6000W continuous output power; 12000W peak power
  • - Auto-transfer switching option for UPS operation
  • - DB9 port for optional SNMPWEBSOLOHV network management
  • - Corrects brownouts and overvoltages without using battery power
Warranty:
2-year limited
Long product name Tripp Lite APSX6048VRNET 6000W APS X Series 48VDC 208/230V Inverter/Charger with Pure Sine-Wave Output, AVR, Hardwired:

6000W APS X Series 48VDC 208/230V Inverter/Charger with Pure Sine-Wave Output, AVR, Hardwired

Tripp Lite APSX6048VRNET 6000W APS X Series 48VDC 208/230V Inverter/Charger with Pure Sine-Wave Output, AVR, Hardwired:

The APSX6048VRNET 6000W APS X Series 48V DC 208/230V AC Inverter/Charger is a reliable power source for a wide variety of power tools, computers, audio/video components and other sensitive electronics at mobile, emergency and remote sites. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power.

The DC-to-AC pure sine-wave inverter delivers clean power to sensitive electronics. Its automatic line-to-battery transfer switch and integrated charging system allow the unit to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 6000W of continuous power, 9000W up to one minute or 12000W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage.

Designed for easy installation in RVs, commercial and fleet vehicles, emergency vehicles and construction equipment, the APSX6048VRNET converts stored power from a 48V battery or automotive DC source to safe, stable, computer-grade AC power for unlimited runtime in heavy-load conditions. When hardwired to an external 208V or 230V AC source, the unit keeps the user-supplied battery charged via a three-stage 23/90A selectable charging system while simultaneously delivering conditioned, pure sine-wave AC power to connected equipment.

When used as a UPS, the APSX6048VRNET responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived, pure sine-wave AC power. The optional SNMPWEBSOLOHV accessory card enables remote monitoring of the unit via SNMP, SSH, Telnet, and Internet.

Reliable Power for Mobile, Emergency and Remote Sites
Generates 208/230V pure sine-wave power from 48V battery bank
Ideal for powering variable-speed tools, computers, LEDs, fans, audio/video components and other sensitive electronics
Designed for easy installation in RVs, fleet vehicles and emergency vehicles
Functions as vehicle inverter, standalone AC power source or extended-run UPS
Unlimited runtime with variety of user-supplied batteries

Pure Sine-Wave Power for Normal and Peak Power Demands
6000W of continuous power
9000W of reserve power up to 1 min.
12000W of peak power up to 10 sec. to accommodate surge power demands during equipment startup and cycling
Automatic overload detector, cooling fan and resettable AC circuit breaker protect unit from damage
High-current DC input terminals for simple hardwired installation

Automatic Voltage Regulation
Corrects brownouts and overvoltages without using battery power during battery charging and UPS standby modes

Remote Monitoring Capability
DB9 port for optional SNMPWEBSOLOHV, which turns the unit into a monitored network device
Enables network monitoring via SNMP, SSH, Telnet, or the Internet

Automatic Transfer Switching
Transfer relay switches to inverter power during blackout in 10 or 20 ms
DIP switches configure high and low voltage auto-transfer

3-Stage 23/90A Selectable Battery Charger
Serves as battery charger when external 208V or 230V AC power is supplied and powering connected equipment
Protects battery from overcharging and overdischarging
Low-battery protection prevents excessive battery depletion
DIP switches configure wet/gel charging profiles

Remote Generator Starter Jack
Connects to separate generator with user-supplied cable to automatically cycle generator when battery level is low

Rugged Steel Housing
Resists moisture, vibration, impact and high-humidity environments

Short summary description Tripp Lite APSX6048VRNET 6000W APS X Series 48VDC 208/230V Inverter/Charger with Pure Sine-Wave Output, AVR, Hardwired:

Tripp Lite APSX6048VRNET 6000W APS X Series 48VDC 208/230V Inverter/Charger with Pure Sine-Wave Output, AVR, Hardwired, Universal, Indoor, 208-230 V, 50/60 Hz, 6000 W, 230 V

Long summary description Tripp Lite APSX6048VRNET 6000W APS X Series 48VDC 208/230V Inverter/Charger with Pure Sine-Wave Output, AVR, Hardwired:

Tripp Lite APSX6048VRNET 6000W APS X Series 48VDC 208/230V Inverter/Charger with Pure Sine-Wave Output, AVR, Hardwired. Purpose: Universal, Power supply type: Indoor, Input voltage: 208-230 V. Product colour: Black, Housing material: Metal. Width: 227.6 mm, Depth: 494 mm, Height: 256 mm. Package width: 368.3 mm, Package depth: 590.6 mm, Package height: 406.4 mm. Master (outer) case width: 368.3 mm, Master (outer) case length: 590.6 mm, Master (outer) case height: 406.4 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.