Tripp Lite logo

Tripp Lite APSINT2424 2400W APS INT Series 24VDC 230V Inverter/Charger with Auto-Transfer Switching, Hardwired

Data-sheet quality:
created/standardized by Icecat
Product views:
134901
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points Tripp Lite APSINT2424 2400W APS INT Series 24VDC 230V Inverter/Charger with Auto-Transfer Switching, Hardwired:
  • - Delivers clean 230V AC power from AC or DC power source
  • - 2400W continuous output power; 4800W peak power
  • - Auto-transfer switching option for UPS operation
  • - Protects against blackouts, surges and EMI/RFI line noise
  • - Rugged polycarbonate housing resists moisture and impact
Warranty:
1-year limited
Long product name Tripp Lite APSINT2424 2400W APS INT Series 24VDC 230V Inverter/Charger with Auto-Transfer Switching, Hardwired:

2400W APS INT Series 24VDC 230V Inverter/Charger with Auto-Transfer Switching, Hardwired

Tripp Lite APSINT2424 2400W APS INT Series 24VDC 230V Inverter/Charger with Auto-Transfer Switching, Hardwired:

The APSINT2424 2400W APS INT Series 24V DC 230V AC Inverter/Charger is a reliable power source for a wide variety of equipment ranging from power tools and pumps to portable lighting and computer equipment in heavy-load conditions. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power.

The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 2400W of continuous power, 3600W up to one hour, or 4800W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage.

Designed for easy installation in RVs, commercial and fleet vehicles, emergency vehicles and construction equipment, the APSINT2424 converts stored power from any 24V battery or automotive DC source to safe, stable, computer-grade AC power for unlimited runtime. When hardwired to an external 230V AC source, the unit keeps the user-supplied battery charged via a three-stage 30A charging system while simultaneously delivering AC power to connected equipment.

When used as a UPS, the APSINT2424 responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate AC/DC operational modes, overload status, DC voltage level, shutdown status and system fault status.

Short summary description Tripp Lite APSINT2424 2400W APS INT Series 24VDC 230V Inverter/Charger with Auto-Transfer Switching, Hardwired:

Tripp Lite APSINT2424 2400W APS INT Series 24VDC 230V Inverter/Charger with Auto-Transfer Switching, Hardwired, Universal, Indoor, 24-230 V, 50 Hz, 2400 W, 230 V

Long summary description Tripp Lite APSINT2424 2400W APS INT Series 24VDC 230V Inverter/Charger with Auto-Transfer Switching, Hardwired:

Tripp Lite APSINT2424 2400W APS INT Series 24VDC 230V Inverter/Charger with Auto-Transfer Switching, Hardwired. Purpose: Universal, Power supply type: Indoor, Input voltage: 24-230 V. Capacity: 2400 W. Product colour: Black. Width: 215.9 mm, Depth: 412.8 mm, Height: 184.2 mm. Package width: 373.4 mm, Package depth: 530.9 mm, Package height: 322.6 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.