location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite A008-000-KJ Component Video Keystone Snap-In Module Kit ( R, G, B )

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A008-000-KJ Component Video Keystone Snap-In Module Kit ( R, G, B )
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A008-000-KJ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332173140 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:21:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite A008-000-KJ Component Video Keystone Snap-In Module Kit ( R, G, B )
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3-piece Keystone Kit for Component Video
  • - Snaps into most universal keystone style wall plates
  • - Color-coded Red, Green, Blue for quick identification
Warranty: Lifetime limited
Long product name Tripp Lite A008-000-KJ Component Video Keystone Snap-In Module Kit ( R, G, B ) :
The long product name of Tripp Lite A008-000-KJ Component Video Keystone Snap-In Module Kit ( R, G, B ). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Component Video Keystone Snap-In Module Kit ( R, G, B )
More>>>
Tripp Lite A008-000-KJ Component Video Keystone Snap-In Module Kit ( R, G, B ):
The official description of Tripp Lite A008-000-KJ Component Video Keystone Snap-In Module Kit ( R, G, B ) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This three-piece Component Video Keystone Kit consists of three color-coded (Red, Green, Blue) RCA couplers, which snap in to most universal keystone wall plates, including N042-Series plates. Feed-through couplers accept male Component Video cable ends, which allow for fast and easy video wiring.

Short summary description Tripp Lite A008-000-KJ Component Video Keystone Snap-In Module Kit ( R, G, B ):
This short summary of the Tripp Lite A008-000-KJ Component Video Keystone Snap-In Module Kit ( R, G, B ) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite A008-000-KJ Component Video Keystone Snap-In Module Kit ( R, G, B ), Blue, Green, Red, RCA, RCA, 101.6 mm, 12.7 mm, 127 mm

Long summary description Tripp Lite A008-000-KJ Component Video Keystone Snap-In Module Kit ( R, G, B ):
This is an auto-generated long summary of Tripp Lite A008-000-KJ Component Video Keystone Snap-In Module Kit ( R, G, B ) based on the first three specs of the first five spec groups.

Tripp Lite A008-000-KJ Component Video Keystone Snap-In Module Kit ( R, G, B ). Product colour: Blue, Green, Red, Connector 1: RCA, Connector 2: RCA. Package width: 101.6 mm, Package depth: 12.7 mm, Package height: 127 mm. Country of origin: China, Master (outer) case width: 254 mm, Master (outer) case length: 25.4 mm

Features
Product colour *
Blue, Green, Red
Connector 1 *
RCA
Connector 2 *
RCA
Packaging data
Package width
101.6 mm
Package depth
12.7 mm
Package height
127 mm
Package weight
40 g
Logistics data
Country of origin
China
Master (outer) case width
254 mm
Master (outer) case length
25.4 mm
Master (outer) case height
304.8 mm
Master (outer) case gross weight
420 g
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332173147
Brand Image Product code Product Stock Price from
Tripp Lite A050-000-KJ Audio Keystone Jack, Snap-in Insert Module (R,W F/F) Tripp Lite A050-000-KJ Audio Keystone Jack, Snap-in Insert Module (R,W F/F)
(show image)
A050-000-KJ A050-000-KJ Audio Keystone Jack, Snap-in Insert Module (R,W F/F) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)