location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite A004-006 composite video cable 1.8 m RCA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A004-006
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A004-006
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2023 16:14:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite A004-006 composite video cable 1.8 m RCA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 m
  • - RCA
  • - RCA
  • - Black
Long product name Tripp Lite A004-006 composite video cable 1.8 m RCA Black :
The long product name of Tripp Lite A004-006 composite video cable 1.8 m RCA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Audio/Video - 6-ft. Composite Video Gold Cable w/Silver-Plated Center Conductor
More>>>
Tripp Lite A004-006 composite video cable 1.8 m RCA Black:
The official description of Tripp Lite A004-006 composite video cable 1.8 m RCA Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's Premium 6 ft. Composite Video Gold Cable offers superior video quality, resulting in brighter, more saturated colors, and sharper images. A Silver-Plated Copper Coaxial Center Conductor, with a low-loss dielectric, prevents signal loss and rejects video noise for the best possible picture. Tripp Lite warrants this product to be free from defects in material and workmanship for life.
Applications

- Home Theater applications that require premium cabling for the ultimate audio and video experience

System Requirements

- Home theater equipment with RCA digital audio/video connectors

Short summary description Tripp Lite A004-006 composite video cable 1.8 m RCA Black:
This short summary of the Tripp Lite A004-006 composite video cable 1.8 m RCA Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite A004-006, 1.8 m, RCA, RCA, Black

Long summary description Tripp Lite A004-006 composite video cable 1.8 m RCA Black:
This is an auto-generated long summary of Tripp Lite A004-006 composite video cable 1.8 m RCA Black based on the first three specs of the first five spec groups.

Tripp Lite A004-006. Cable length: 1.8 m, Connector 1: RCA, Connector 2: RCA

Features
Cable length *
1.8 m
Connector 1 *
RCA
Features
Connector 2 *
RCA
Product colour *
Black
Country Distributor
United Kingdom 1 distributor(s)