location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 0SU52088 rack console 43.2 cm (17") 1280 x 1024 pixels Steel Black 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0SU52088
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0SU52088
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 0SU52088 rack console 43.2 cm (17") 1280 x 1024 pixels Steel Black 1U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17") 1280 x 1024 pixels
  • - 1U
  • - Keyboard port type: PS/2 Mouse port type: PS/2 Video port type: VGA DC-in jack
  • - Steel
  • - Black
Warranty: 1-year limited warranty
Long product name Tripp Lite 0SU52088 rack console 43.2 cm (17") 1280 x 1024 pixels Steel Black 1U :
The long product name of Tripp Lite 0SU52088 rack console 43.2 cm (17") 1280 x 1024 pixels Steel Black 1U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1U Rack-Mount Console with 17-in. LCD
More>>>
Tripp Lite 0SU52088 rack console 43.2 cm (17") 1280 x 1024 pixels Steel Black 1U:
The official description of Tripp Lite 0SU52088 rack console 43.2 cm (17") 1280 x 1024 pixels Steel Black 1U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 0SU52088 1U Rackmount Console features an integrated 17" LCD panel, keyboard, and touch pad, all in a 1U rackmountable housing. It connects to both PS/2 and USB computers/KVM switches (Use a B015-000 PS/2 to USB adapter to connect via USB). Constructed of heavy-duty steel housing. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

- Space savings with 1U rack-mount drawer design
- Features 17-inch LCD panel
- Supports resolutions of up to 1280 x 1024
- Connects to PS/2 or USB computers/KVM switches (Use a B015-000 PS/2 to USB adapter to connect via USB)
- Constructed of heavy-duty steel housing
- Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Short summary description Tripp Lite 0SU52088 rack console 43.2 cm (17") 1280 x 1024 pixels Steel Black 1U:
This short summary of the Tripp Lite 0SU52088 rack console 43.2 cm (17") 1280 x 1024 pixels Steel Black 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 0SU52088, 43.2 cm (17"), 1280 x 1024 pixels, LCD, VGA; USB; PS/2, PS/2, PS/2

Long summary description Tripp Lite 0SU52088 rack console 43.2 cm (17") 1280 x 1024 pixels Steel Black 1U:
This is an auto-generated long summary of Tripp Lite 0SU52088 rack console 43.2 cm (17") 1280 x 1024 pixels Steel Black 1U based on the first three specs of the first five spec groups.

Tripp Lite 0SU52088. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display: LCD. Interface: VGA; USB; PS/2, Keyboard port type: PS/2, Mouse port type: PS/2. Cables included: AC

Display
Display diagonal
43.2 cm (17")
Display resolution
1280 x 1024 pixels
Display
LCD
Technical details
Material
Steel
Product colour
Black
Sustainability certificates
RoHS
Rack capacity
1U
Ports & interfaces
Interface
VGA; USB; PS/2
Ports & interfaces
Keyboard port type
PS/2
Mouse port type
PS/2
Video port type
VGA
USB 2.0 Type-A ports quantity
1
DC-in jack
Yes
Packaging content
Cables included
AC
Manual
Yes
Rack mount kit
Yes
Country Distributor
United Kingdom 1 distributor(s)