location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trevi TT 1060 CD Digital 15 W AM, FM White MP3 playback

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trevi Check ‘Trevi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TT 1060 CD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
106001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8011000015170
Category:
Devices which have both radios and CD players.
Portable Stereo Systems Check ‘Trevi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trevi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trevi TT 1060 CD Digital 15 W AM, FM White MP3 playback
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital AM, FM White
  • - Player CD
  • - 15 W
  • - LCD
  • - MP3 playback
  • - SD
  • - Power source: AC
Long product name Trevi TT 1060 CD Digital 15 W AM, FM White MP3 playback :
The long product name of Trevi TT 1060 CD Digital 15 W AM, FM White MP3 playback. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AM/FM, CD Audio/CD-MP3, 15w RMS, LCD, USB/SD, White
More>>>
Trevi TT 1060 CD Digital 15 W AM, FM White MP3 playback:
The official description of Trevi TT 1060 CD Digital 15 W AM, FM White MP3 playback as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Radio tuner AM/FM STEREO bands;
- CD Audio / CD-MP3 player;
- LCD display alphanumeric with blue backlight;
- USB / SD CARD input;
- ID3 Tag functions on MP3;
- Bass Reflex system;
- Power output max 15W;
- Power supply: AC 230V-50Hz;
- Dimension: 291x176x173mm.

Short summary description Trevi TT 1060 CD Digital 15 W AM, FM White MP3 playback:
This short summary of the Trevi TT 1060 CD Digital 15 W AM, FM White MP3 playback data-sheet is auto-generated and uses the product title and the first six key specs.

Trevi TT 1060 CD, Digital, AM, FM, Player, CD, 15 W, LCD

Long summary description Trevi TT 1060 CD Digital 15 W AM, FM White MP3 playback:
This is an auto-generated long summary of Trevi TT 1060 CD Digital 15 W AM, FM White MP3 playback based on the first three specs of the first five spec groups.

Trevi TT 1060 CD. Tuner type: Digital, Supported radio bands: AM, FM. Optical drive type: Player, Disc types supported: CD. RMS rated power: 15 W. Display type: LCD, Backlight colour: Blue. Product colour: White, Volume control: Rotary

Radio
Tuner type *
Digital
Supported radio bands *
AM, FM
Optical drive
Optical drive type *
Player
Disc types supported
CD
Cassette
Cassette deck *
No
Loudspeakers
RMS rated power *
15 W
Display
Display type
LCD
Backlight colour
Blue
Features
Volume control
Rotary
Product colour *
White
MP3 playback *
Yes
Features
Bass reflex
Yes
Ports & interfaces
USB 2.0 ports quantity
1
USB port
Yes
Power
Power source *
AC
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width
291 mm
Depth
176 mm
Height
173 mm
Packaging content
Remote control included
Yes
Storage
Card reader integrated
Yes
Compatible memory cards
SD