location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trevi HTS 9420 loudspeaker 2-way White Wired 120 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trevi Check ‘Trevi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTS 9420
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0942001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8011000013572
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Trevi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trevi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18348
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trevi HTS 9420 loudspeaker 2-way White Wired 120 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 120 W 2-way 2.0 channels
  • - Number of drivers: 2 50 - 20000 Hz 8 Ω
  • - ABS synthetics
  • - White
Long product name Trevi HTS 9420 loudspeaker 2-way White Wired 120 W :
The long product name of Trevi HTS 9420 loudspeaker 2-way White Wired 120 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.0, 120 W RMS, 50-20000 Hz, 8 ohm, 88 dB, White
More>>>
Trevi HTS 9420 loudspeaker 2-way White Wired 120 W:
The official description of Trevi HTS 9420 loudspeaker 2-way White Wired 120 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- External resistant ABS mobile;
- Metal grill;
- 2 way high power speakers;
- Wall mount brackets included;
- Polypropilene woofer Ø 130 mm;
- Tweeter Mylar Ø 20 mm;
- Impedance 8 ohm;
- Sensibility 88 dB @ 1W/M;
- Frequency response 50 Hz - 20 Khz;
- Nominal Power 35W / max 120 Watt;
- Dimensions: 180 x 244 x 153 mm.

Short summary description Trevi HTS 9420 loudspeaker 2-way White Wired 120 W:
This short summary of the Trevi HTS 9420 loudspeaker 2-way White Wired 120 W data-sheet is auto-generated and uses the product title and the first six key specs.

Trevi HTS 9420, 2-way, 2.0 channels, Wired, 120 W, 50 - 20000 Hz, White

Long summary description Trevi HTS 9420 loudspeaker 2-way White Wired 120 W:
This is an auto-generated long summary of Trevi HTS 9420 loudspeaker 2-way White Wired 120 W based on the first three specs of the first five spec groups.

Trevi HTS 9420. Recommended usage: Universal. Speaker type: 2-way, Audio output channels: 2.0 channels, Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 120 W, Frequency range: 50 - 20000 Hz, Impedance: 8 Ω, Sensitivity: 88 dB. Product colour: White

Loudspeakers
Speaker type *
2-way
Audio output channels *
2.0 channels
Speaker placement *
Ceiling-mountable, Floor, Tabletop/bookshelf, Wall-mountable
Number of drivers *
2
Tweeter
Yes
Tweeter diameter
2 cm
Woofer
Yes
Woofer diameter
13 cm
Audio
RMS rated power *
120 W
Frequency range
50 - 20000 Hz
Impedance
8 Ω
Audio
Sensitivity
88 dB
Performance
Recommended usage *
Universal
Product colour *
White
Housing material
ABS synthetics
Ports & interfaces
Connectivity technology *
Wired
Weight & dimensions
Width
180 mm
Depth
153 mm
Height
244 mm
Other features
Equalizer
No