location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trevi HTS 9410 2-way Black Wired 100 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trevi Check ‘Trevi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTS 9410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0941000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8011000013596 show
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Trevi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trevi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2023 16:52:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trevi HTS 9410 2-way Black Wired 100 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 100 W 2-way 2.0 channels
  • - Number of drivers: 2 80 - 20000 Hz 8 Ω
  • - ABS synthetics
  • - Black
Long product name Trevi HTS 9410 2-way Black Wired 100 W :
The long product name of Trevi HTS 9410 2-way Black Wired 100 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.0, 100 W RMS, 80-20000 Hz, 8 ohm, 88 dB, Black
More>>>
Trevi HTS 9410 2-way Black Wired 100 W:
The official description of Trevi HTS 9410 2-way Black Wired 100 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- External resistant ABS mobile;
- Metal grill;
- 2 way high power speakers;
- Wall mount brackets included;
- Polypropilene woofer Ø 100 mm;
- Tweeter Mylar Ø 20 mm;
- Impedance 8 ohm;
- Sensibility 88 dB @ 1W/M;
- Frequency response 80 Hz - 20 Khz;
- Nominal Power 30W / max 100 Watt;
- Dimensions: 154 x 210 x 134 mm.

Short summary description Trevi HTS 9410 2-way Black Wired 100 W:
This short summary of the Trevi HTS 9410 2-way Black Wired 100 W data-sheet is auto-generated and uses the product title and the first six key specs.

Trevi HTS 9410, 2-way, 2.0 channels, Wired, 100 W, 80 - 20000 Hz, Black

Long summary description Trevi HTS 9410 2-way Black Wired 100 W:
This is an auto-generated long summary of Trevi HTS 9410 2-way Black Wired 100 W based on the first three specs of the first five spec groups.

Trevi HTS 9410. Recommended usage: Universal. Speaker type: 2-way, Audio output channels: 2.0 channels, Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 100 W, Frequency range: 80 - 20000 Hz, Impedance: 8 Ω, Sensitivity: 88 dB. Product colour: Black

Loudspeakers
Speaker type *
2-way
Audio output channels *
2.0 channels
Speaker placement *
Ceiling-mountable, Floor, Tabletop/bookshelf, Wall-mountable
Number of drivers *
2
Tweeter
Yes
Tweeter diameter
2 cm
Woofer
Yes
Woofer diameter
10 cm
Audio
RMS rated power *
100 W
Frequency range
80 - 20000 Hz
Impedance
8 Ω
Sensitivity
88 dB
Performance
Recommended usage *
Universal
Product colour *
Black
Housing material
ABS synthetics
Ports & interfaces
Connectivity technology *
Wired
Weight & dimensions
Width
154 mm
Depth
134 mm
Height
210 mm
Other features
Equalizer
No
Detachable protection cover
Yes
Country Distributor
Italia 1 distributor(s)