location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trevi WM 9230 loudspeaker 2-way White Wired 30 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trevi Check ‘Trevi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WM 9230
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0923001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8011000092300
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Trevi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trevi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trevi WM 9230 loudspeaker 2-way White Wired 30 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30 W 2-way 2.0 channels
  • - Number of drivers: 2 60 - 20000 Hz 8 Ω
  • - ABS synthetics
  • - White
Long product name Trevi WM 9230 loudspeaker 2-way White Wired 30 W :
The long product name of Trevi WM 9230 loudspeaker 2-way White Wired 30 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.0, 30 W RMS, 60-20000 Hz, 8 ohm, 87 dB, White
More>>>
Trevi WM 9230 loudspeaker 2-way White Wired 30 W:
The official description of Trevi WM 9230 loudspeaker 2-way White Wired 30 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Recess installation on false walls, false ceilings, etc;
- White paintable ABS case, heat-resistant up to 120°c;
- Demountable metal grid;
- Polypropylene woofer Ø 130mm;
- Mylar tweeter; Frequency response: 60- 20,000Hz;
- Sensitivity: 87dB;
- Impedance: 8ohm;
- Rated power: 15W RMS;
- Max. power: 30W.

Short summary description Trevi WM 9230 loudspeaker 2-way White Wired 30 W:
This short summary of the Trevi WM 9230 loudspeaker 2-way White Wired 30 W data-sheet is auto-generated and uses the product title and the first six key specs.

Trevi WM 9230, 2-way, 2.0 channels, Wired, 30 W, 60 - 20000 Hz, White

Long summary description Trevi WM 9230 loudspeaker 2-way White Wired 30 W:
This is an auto-generated long summary of Trevi WM 9230 loudspeaker 2-way White Wired 30 W based on the first three specs of the first five spec groups.

Trevi WM 9230. Recommended usage: Other. Speaker type: 2-way, Audio output channels: 2.0 channels, Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 30 W, Frequency range: 60 - 20000 Hz, Impedance: 8 Ω, Sensitivity: 87 dB. Product colour: White

Loudspeakers
Speaker type *
2-way
Audio output channels *
2.0 channels
Speaker placement *
In-wall/in-ceiling
Number of drivers *
2
Tweeter
Yes
Woofer
Yes
Woofer diameter
13 cm
Audio
RMS rated power *
30 W
Frequency range
60 - 20000 Hz
Impedance
8 Ω
Sensitivity
87 dB
Performance
Recommended usage *
Other
Product colour *
White
Housing material
ABS synthetics
Amplifier
Amplifier *
No
Ports & interfaces
Connectivity technology *
Wired
Weight & dimensions
Diameter
13 cm
Other features
Equalizer
No
Detachable protection cover
Yes
Country Distributor
Italia 1 distributor(s)