location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trevi TF 9210 loudspeaker 2-way White Wired 6 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trevi Check ‘Trevi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TF 9210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0921001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8011000002897
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Trevi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trevi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trevi TF 9210 loudspeaker 2-way White Wired 6 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 W 2-way 1.0 channels
  • - Number of drivers: 1 150 - 15000 Hz 8 Ω
  • - White
Long product name Trevi TF 9210 loudspeaker 2-way White Wired 6 W :
The long product name of Trevi TF 9210 loudspeaker 2-way White Wired 6 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6 W RMS, 150-15000 Hz, 8 Ohm, 0.8 kg, White
More>>>
Trevi TF 9210 loudspeaker 2-way White Wired 6 W:
The official description of Trevi TF 9210 loudspeaker 2-way White Wired 6 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Installable on wall, panel false ceiling;
- Built-in trasformer: 100V / 70V;
- Power max: 6W / 3W;
- Frequency response: 150 - 15000 Hz;
- Impedance 8 Ohm;
- Woofer Ø 130 mm;
- Quick and easy installation hook up locking clip;
- Gift-box with 1 unit;
- Weight: 0,8 Kg.

Short summary description Trevi TF 9210 loudspeaker 2-way White Wired 6 W:
This short summary of the Trevi TF 9210 loudspeaker 2-way White Wired 6 W data-sheet is auto-generated and uses the product title and the first six key specs.

Trevi TF 9210, 2-way, 1.0 channels, Wired, 6 W, 150 - 15000 Hz, White

Long summary description Trevi TF 9210 loudspeaker 2-way White Wired 6 W:
This is an auto-generated long summary of Trevi TF 9210 loudspeaker 2-way White Wired 6 W based on the first three specs of the first five spec groups.

Trevi TF 9210. Recommended usage: Other. Speaker type: 2-way, Audio output channels: 1.0 channels, Number of drivers: 1. Connectivity technology: Wired. RMS rated power: 6 W, Frequency range: 150 - 15000 Hz, Impedance: 8 Ω. Product colour: White

Loudspeakers
Speaker type *
2-way
Audio output channels *
1.0 channels
Speaker placement *
In-wall/in-ceiling
Number of drivers *
1
Tweeter
Yes
Woofer
Yes
Woofer diameter
13 cm
Audio
RMS rated power *
6 W
Frequency range
150 - 15000 Hz
Impedance
8 Ω
Performance
Recommended usage *
Other
Product colour *
White
Ports & interfaces
Connectivity technology *
Wired
Binding post
Yes
Weight & dimensions
Weight
800 g
Diameter
20 cm
Other features
Equalizer
No