location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trevi IPD 8500 W 2.0 channels 12 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trevi Check ‘Trevi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IPD 8500 W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0850001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8011000013923
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Trevi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trevi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trevi IPD 8500 W 2.0 channels 12 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels
  • - 12 W
  • - iPhone, iPod
  • - White
Long product name Trevi IPD 8500 W 2.0 channels 12 W White :
The long product name of Trevi IPD 8500 W 2.0 channels 12 W White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless 2.4 GHz iPod/iPhone docking multifunction station, 12 W RMS, USB transmitter, 30 m max, White
More>>>
Trevi IPD 8500 W 2.0 channels 12 W White:
The official description of Trevi IPD 8500 W 2.0 channels 12 W White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Trevi PARTYMEDIA IPD 8500W is the new way to listen to music at high quality in wireless freedom. The 2.4 GHz technology lets you position the speakers anywhere and listen to music wirelessly from the iPhone ®, iPod ®, all other audio devices through the TV-phone-link Aux-In Stereo 3.5 mm. With the included USB transmitter, you can wirelessly listen to music directly from independent personal computer.Altoparlanti 3 "high efficiency, rich bass tones and highs built-in amplifier, powered by batteries that are recharged by simply placing the base (without contacts) . multifunction remote control for volume and basic functions.

Short summary description Trevi IPD 8500 W 2.0 channels 12 W White:
This short summary of the Trevi IPD 8500 W 2.0 channels 12 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Trevi IPD 8500 W, 2.0 channels, 12 W, iPhone, iPod, White, Digital, AC, Battery

Long summary description Trevi IPD 8500 W 2.0 channels 12 W White:
This is an auto-generated long summary of Trevi IPD 8500 W 2.0 channels 12 W White based on the first three specs of the first five spec groups.

Trevi IPD 8500 W. Audio output channels: 2.0 channels, RMS rated power: 12 W. Apple docking compatibility: iPhone, iPod. Product colour: White, Volume control: Digital. Power source type: AC, Battery, AC input voltage: 230 V, AC input frequency: 50 Hz. Cables included: Audio (3.5mm)

Audio
Audio output channels *
2.0 channels
RMS rated power *
12 W
Ports & interfaces
Bluetooth *
No
AUX in
Yes
DC-in jack
Yes
Performance
Apple docking compatibility
iPhone, iPod
Radio
FM radio *
No
Design
Product colour *
White
Volume control
Digital
Power
Power source type
AC, Battery
Built-in battery
Yes
AC input voltage
230 V
AC input frequency
50 Hz
Packaging content
Remote control included
Yes
AC adapter included
Yes
Cables included
Audio (3.5mm)
Batteries included
Yes
Manual
Yes
Other features
Dimensions (WxDxH)
342 x 30 x 160 mm