Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trevi IPD 8450 T docking speaker 2.1 channels 50 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trevi
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IPD 8450 T
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0845000 show
Show alternative article codes used in the online market place
Category
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trevi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2593
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trevi IPD 8450 T docking speaker 2.1 channels 50 W Black :
The short editorial description of Trevi IPD 8450 T docking speaker 2.1 channels 50 W Black

2.1 amplifier system for iPod/iPhone, 50 W RMS, FM, clock, RCA, 3.5 mm, 4.3 kg, Black
More>>>
Short summary description Trevi IPD 8450 T docking speaker 2.1 channels 50 W Black:
This short summary of the Trevi IPD 8450 T docking speaker 2.1 channels 50 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trevi IPD 8450 T, 2.1 channels, 50 W, iPhone,iPod, FM, LCD, Black

Long summary description Trevi IPD 8450 T docking speaker 2.1 channels 50 W Black:
This is an auto-generated long summary of Trevi IPD 8450 T docking speaker 2.1 channels 50 W Black based on the first three specs of the first five spec groups.

Trevi IPD 8450 T. Audio output channels: 2.1 channels, RMS rated power: 50 W. Apple docking compatibility: iPhone,iPod. Supported radio bands: FM. Display: LCD. Product colour: Black, Volume control: Digital

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details