location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trevi SLD 3018 Digital clock Rectangle Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trevi Check ‘Trevi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SLD 3018
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0301807 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8011000002149
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trevi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2023 15:26:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trevi SLD 3018 Digital clock Rectangle Pink :
The long product name of Trevi SLD 3018 Digital clock Rectangle Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12/24, LCD, clock/thermometer/digital calendar, Pink
More>>>
Trevi SLD 3018 Digital clock Rectangle Pink:
The official description of Trevi SLD 3018 Digital clock Rectangle Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Big display LCD;
- Alarm clock 12-24hr;
- Calendar;
- Digital Thermometer °C / °F;
- Electronic alarm;
- Power supply: 2 Batteries AAA not included;
- Dimension: 160x125x20mm.

Short summary description Trevi SLD 3018 Digital clock Rectangle Pink:
This short summary of the Trevi SLD 3018 Digital clock Rectangle Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Trevi SLD 3018, Table, Digital clock, Rectangle, Pink, LCD, AAA

Long summary description Trevi SLD 3018 Digital clock Rectangle Pink:
This is an auto-generated long summary of Trevi SLD 3018 Digital clock Rectangle Pink based on the first three specs of the first five spec groups.

Trevi SLD 3018. Placement supported: Table, Type: Digital clock, Form factor: Rectangle. Display type: LCD. Battery type: AAA. Width: 160 mm, Depth: 20 mm, Height: 125 mm. Quantity per pack: 1 pc(s)

Features
Placement supported *
Table
Type *
Digital clock
Form factor *
Rectangle
Product colour *
Pink
Calendar
Yes
Thermometer
Yes
Display
Display type
LCD
Power
Battery type
AAA
Number of batteries supported
2
Weight & dimensions
Width
160 mm
Depth
20 mm
Height
125 mm
Logistics data
Quantity per pack
1 pc(s)