location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trevi TM 3015 Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trevi Check ‘Trevi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM 3015
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0301504 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8011000009551
Category:
Clock designed to wake a person at a specific time.
Alarm Clocks Check ‘Trevi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trevi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trevi TM 3015 Blue :
The long product name of Trevi TM 3015 Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12/24, Upside down switch function clock/timer, Blue
More>>>
Trevi TM 3015 Blue:
The official description of Trevi TM 3015 Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Timer with cronometer / countdown function;
- Upside down switch function clock / timer;
- Clock 12h / 24h;
- Backlight display;
- Power supply: 3 button batteries LR44;
- Dimension: 59x114x38mm.

Short summary description Trevi TM 3015 Blue:
This short summary of the Trevi TM 3015 Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Trevi TM 3015, Blue, Digital, LR44, 59 x 38 x 114 mm

Long summary description Trevi TM 3015 Blue:
This is an auto-generated long summary of Trevi TM 3015 Blue based on the first three specs of the first five spec groups.

Trevi TM 3015. Product colour: Blue. Display type: Digital. Battery type: LR44. Dimensions (WxDxH): 59 x 38 x 114 mm

Features
Product colour
Blue
Display
Display type *
Digital
Backlight
Yes
Power
Number of batteries supported
3
Battery type
LR44
Weight & dimensions
Dimensions (WxDxH)
59 x 38 x 114 mm