Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 81.3 cm (32")
- - HD 1366 x 768 pixels 16:9
- - 350 cd/m²
- - DVB-T PAL, SECAM
- - VESA mounting 200 x 100 mm
- - 110 W
Long product name Trevi LTV 2032 HDT 81.3 cm (32") HD White 350 cd/m²
:
32" Led (1366 x 768) 16:9, 350 cd/m², DVB-T, PAL/SECAM, 3x HDMI, mini-YCbCr/YPpPr, VGA, SCART, AV RCA, USB 2.0, 110W, 9kg, White
The long product name of Trevi LTV 2032 HDT 81.3 cm (32") HD White 350 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
32" Led (1366 x 768) 16:9, 350 cd/m², DVB-T, PAL/SECAM, 3x HDMI, mini-YCbCr/YPpPr, VGA, SCART, AV RCA, USB 2.0, 110W, 9kg, White
More>>>
Short summary description Trevi LTV 2032 HDT 81.3 cm (32") HD White 350 cd/m²:
This short summary of the Trevi LTV 2032 HDT 81.3 cm (32") HD White 350 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.
Trevi LTV 2032 HDT, 81.3 cm (32"), 1366 x 768 pixels, HD, DVB-T, White
Long summary description Trevi LTV 2032 HDT 81.3 cm (32") HD White 350 cd/m²:
This is an auto-generated long summary of Trevi LTV 2032 HDT 81.3 cm (32") HD White 350 cd/m² based on the first three specs of the first five spec groups.
Trevi LTV 2032 HDT. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: White