Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trevi LTV 2024 CI 23.6" Full HD Black LED TV

The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTV 2024 CI
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0202400 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used:\
- White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form)\
- An array of LEDs arranged behind the screen whose brightness are not controlled individually.\
- A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trevi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7000
This statistic is based on the 76588 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74835 free Open Icecat users .
Info modified on: 27 Jan 2018 04:43:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trevi LTV 2024 CI 23.6" Full HD Black LED TV :
The short editorial description of Trevi LTV 2024 CI 23.6" Full HD Black LED TV

59.944 cm (23.6 ") Led (1920 x 1080) 16:9, 300 cd/m², DVB-T, PAL/SECAM, YCbCr/YPpPr, VGA, SCART, AV RCA, S-VIDEO, USB 2.0, 40W, 4.5kg, Black
Short summary description Trevi LTV 2024 CI 23.6" Full HD Black LED TV:
This short summary of the Trevi LTV 2024 CI 23.6" Full HD Black LED TV data-sheet is auto-generated and uses the product title and the first six key specs.

Trevi LTV 2024 CI, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, DVB-T, Black

Long summary description Trevi LTV 2024 CI 23.6" Full HD Black LED TV:
This is an auto-generated long summary of Trevi LTV 2024 CI 23.6" Full HD Black LED TV based on the first three specs of the first five spec groups.

Trevi LTV 2024 CI. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display brightness: 300 cd/m², Contrast ratio (typical): 1000:1, Aspect ratio: 16:9. Digital signal format system: DVB-T. Weight: 4.5 kg. Colour of product: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.