location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trevi LTV 2016 CI 39.6 cm (15.6") HD Black 220 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trevi Check ‘Trevi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTV 2016 CI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0201600 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8011000014166
Category: TVs Check ‘Trevi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trevi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7235
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trevi LTV 2016 CI 39.6 cm (15.6") HD Black 220 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 39.6 cm (15.6")
  • - HD 1366 x 768 pixels 16:9
  • - 220 cd/m²
  • - DVB-T PAL, SECAM
  • - VESA mounting 100 x 100 mm
  • - 20 W
Long product name Trevi LTV 2016 CI 39.6 cm (15.6") HD Black 220 cd/m² :
The long product name of Trevi LTV 2016 CI 39.6 cm (15.6") HD Black 220 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6" LED 1366 x 768, 16:9, 200 cd\m², DVB-T, 6W RMS, HDMI, YCbCr / YPpPr, VGA, SCART, AV RCA, USB 2.0, 1.9 kg, Black
More>>>
Short summary description Trevi LTV 2016 CI 39.6 cm (15.6") HD Black 220 cd/m²:
This short summary of the Trevi LTV 2016 CI 39.6 cm (15.6") HD Black 220 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Trevi LTV 2016 CI, 39.6 cm (15.6"), 1366 x 768 pixels, HD, DVB-T, Black

Long summary description Trevi LTV 2016 CI 39.6 cm (15.6") HD Black 220 cd/m²:
This is an auto-generated long summary of Trevi LTV 2016 CI 39.6 cm (15.6") HD Black 220 cd/m² based on the first three specs of the first five spec groups.

Trevi LTV 2016 CI. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, HD type: HD, Display brightness: 220 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Black

Display
Display diagonal *
39.6 cm (15.6")
HD type *
HD
Native aspect ratio *
16:9
Supported video modes
1080i, 1080p, 480p, 720p
Supported graphics resolutions
1024 x 768 (XGA), 1360 x 768 (WXGA), 800 x 600 (SVGA)
Display brightness *
220 cd/m²
Viewing angle, horizontal
80°
Viewing angle, vertical
45°
Display resolution *
1366 x 768 pixels
Display diagonal (metric)
39.6 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
PAL, SECAM
Digital signal format system *
DVB-T
Smart TV
Internet TV *
No
Audio
Number of speakers *
2
RMS rated power *
6 W
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
On/off switch
Yes
Performance
Teletext function
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
DVI port
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface (CI) *
Yes
HDMI ports quantity *
1
Power
Power consumption (typical) *
20 W
Power consumption (standby) *
1 W
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width (with stand)
395 mm
Depth (with stand)
120 mm
Height (with stand)
303 mm
Width (without stand)
395 mm
Depth (without stand)
40 mm
Height (without stand)
263 mm
Weight (without stand)
1.9 kg
Packaging content
Remote control included
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Energy efficiency class (old)
A