location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trevi MPV 1748 SD 4 GB Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trevi Check ‘Trevi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MPV 1748 SD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0174802 show
Show alternative article codes used in the online market place
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Trevi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trevi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trevi MPV 1748 SD 4 GB Black, Red :
The long product name of Trevi MPV 1748 SD 4 GB Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.8” LCD (128 x 160), MP3, WMA, AMV, WAV, Micro SD, FM, mini USB, Black/Red
More>>>
Trevi MPV 1748 SD 4 GB Black, Red:
The official description of Trevi MPV 1748 SD 4 GB Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 1,8” LCD Display 128 x 160 pixel;
- Micro SD Card included 4 GB (Mpv 1748 SD);
- MP3, WMA, AMV, WAV player;
- Color picture viewer (JPG format);
- Digital FM tuner digitale built-in with autoscan 20 station storage;
- High quality vocal recorder;
- 7 preset equalization;
- Power supply: high capacity rechargeable lithium battery;
- Dimension: 85 x 43 x 10 mm.

Short summary description Trevi MPV 1748 SD 4 GB Black, Red:
This short summary of the Trevi MPV 1748 SD 4 GB Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Trevi MPV 1748 SD, 4 GB, LCD, USB 2.0, FM radio, Black, Red

Long summary description Trevi MPV 1748 SD 4 GB Black, Red:
This is an auto-generated long summary of Trevi MPV 1748 SD 4 GB Black, Red based on the first three specs of the first five spec groups.

Trevi MPV 1748 SD. Total storage capacity: 4 GB. Display: LCD. Interface: USB 2.0. Card reader integrated. FM radio. Volume control: Digital. Voice recording. Product colour: Black, Red

Design
Product colour *
Black, Red
Volume control
Digital
Storage
Player media type *
Flash memory
Total storage capacity *
4 GB
Card reader integrated *
Yes
Maximum memory card size
8 GB
Display
Display *
LCD
Display diagonal
4.57 cm (1.8")
Display resolution
128 x 160 pixels
Touchscreen *
No
File formats
Audio formats supported *
MP3, WAV, WMA
Video formats supported
AMV
Image formats supported
JPG
Headphones
Headphone connectivity *
3.5 mm
Audio
Built-in speaker(s) *
No
Equalizer
Yes
Equalizer bands quantity
7
Radio
Supported radio bands
FM
FM radio *
Yes
Radio
FM band range
87.5 - 108 MHz
Preset stations quantity
20
Record modes
Voice recording *
Yes
Built-in microphone
Yes
Ports & interfaces
Interface
USB 2.0
Mini-USB 2.0 ports quantity
1
Camera
Built-in camera *
No
Power
Rechargeable *
Yes
Built-in battery
Yes
Battery technology
Lithium Polymer (LiPo)
Battery capacity
390 mAh
Number of batteries supported
1
Weight & dimensions
Depth
43 mm
Height
10 mm
Width
85 mm
Packaging content
Batteries included
Yes
Other features
MP3 playback
Yes