location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trevi MP 1504 SD Pink, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trevi Check ‘Trevi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP 1504 SD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0150408 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8011000012902
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Trevi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trevi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trevi MP 1504 SD Pink, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory Card reader integrated
  • - LCD
  • - Audio formats supported: MP3
  • - Built-in speaker(s) 0.02 W
  • - Interface: USB 2.0
  • - Lithium Number of batteries supported: 1
Long product name Trevi MP 1504 SD Pink, White :
The long product name of Trevi MP 1504 SD Pink, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20 mW, 20Hz-20 KHz, MP3, LCD, SD Card, USB 2.0, White/Pink
More>>>
Trevi MP 1504 SD Pink, White:
The official description of Trevi MP 1504 SD Pink, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- MP3 player throught SD Card memory up to 8 GB;
- SD Card slot (Card not included);
- Big LCD display with blue backlight;
- Playback and volume direct comand;
- USB 2.0 interface;
- EASY COMMAND playback, volume direct command;
- AUX-IN audio input for other sound sources;
- Output power: 20 mW;
- Frequency response 20Hz-20 KHz;
- Power supply: high capacity rechargeable lithium battery from PC usb port.

Short summary description Trevi MP 1504 SD Pink, White:
This short summary of the Trevi MP 1504 SD Pink, White data-sheet is auto-generated and uses the product title and the first six key specs.

Trevi MP 1504 SD, LCD, USB 2.0, Pink, White

Long summary description Trevi MP 1504 SD Pink, White:
This is an auto-generated long summary of Trevi MP 1504 SD Pink, White based on the first three specs of the first five spec groups.

Trevi MP 1504 SD. Display: LCD. Interface: USB 2.0. Card reader integrated. Volume control: Digital. Built-in speaker(s). Product colour: Pink, White

Design
Product colour *
Pink, White
Volume control
Digital
LED indicators
Yes
Battery charge indicator
Yes
Storage
Player media type *
Flash memory
Card reader integrated *
Yes
Compatible memory cards
SD
Display
Display *
LCD
Backlight
Yes
Backlight colour
Blue
Touchscreen *
No
File formats
Audio formats supported *
MP3
Audio
RMS rated power
0.02 W
Built-in speaker(s) *
Yes
Frequency range
20 - 20000 Hz
Radio
Supported radio bands
Not supported
FM radio *
No
Record modes
Voice recording *
No
Ports & interfaces
Interface
USB 2.0
Mini-USB 2.0 ports quantity
1
Camera
Built-in camera *
No
Power
Rechargeable *
Yes
Built-in battery
Yes
Battery technology
Lithium
Number of batteries supported
1
Packaging content
Batteries included
Yes
Other features
Disc playback modes
Repeat interval
MP3 playback
Yes