location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trevi DVBX 1412 Convertible 22.9 cm (9") Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trevi Check ‘Trevi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVBX 1412
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0141201 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8011000014180
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘Trevi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trevi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trevi DVBX 1412 Convertible 22.9 cm (9") Black, White :
The long product name of Trevi DVBX 1412 Convertible 22.9 cm (9") Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9" LED 16:9, TV COLOR/DVB-T, PAL/NTSC, MPEG4, DVD+RW/RW, MP3, CD, AV, Coaxial, USB, SD, Black/White
More>>>
Trevi DVBX 1412 Convertible 22.9 cm (9") Black, White:
The official description of Trevi DVBX 1412 Convertible 22.9 cm (9") Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Display LED 9” ( 22,9 cm diameter);
- Widescreen 16:9;
- TV COLOR/DVB-T;
- 180° screen LCD rotation;
- Colore system PAL - NTSC;
- Power supply: rechargeable Lithium battery;
SUPPORTED FORMATS DVD PLAYER
- MPEG4 - DVD, +RW -RW, MP3, CD audio
INPUT-OUTPUT
- Headphone sockets;
- AV output;
- Coaxial output;
- USB input;
- SD CARD input;
ACCESSORIES
- Power supplier AC 230V - 50Hz;
- Car adaptor DC 12V;
- DVB-T magnetic antenna;
- Remote control;
- Size: 250 x 191 x 42 mm.

Short summary description Trevi DVBX 1412 Convertible 22.9 cm (9") Black, White:
This short summary of the Trevi DVBX 1412 Convertible 22.9 cm (9") Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Trevi DVBX 1412, Convertible, Black, White, CD audio, CD video, CD, DVD+RW, DVD-RW, NTSC, PAL, DVB-T

Long summary description Trevi DVBX 1412 Convertible 22.9 cm (9") Black, White:
This is an auto-generated long summary of Trevi DVBX 1412 Convertible 22.9 cm (9") Black, White based on the first three specs of the first five spec groups.

Trevi DVBX 1412. Form factor: Convertible, Product colour: Black, White, Playback disc formats: CD audio, CD video. Display diagonal: 22.9 cm (9"), Display: LED, Aspect ratio: 16:9. Headphone connectivity: 3.5 mm. Video formats supported: MPEG4, Audio formats supported: MP3, Image formats supported: JPG. Compatible memory cards: Memory Stick (MS), MMC, SD

Features
Form factor *
Convertible
Product colour *
Black, White
Analog signal format system
NTSC, PAL
Playback disc formats *
CD audio, CD video
Disc types supported *
CD, DVD+RW, DVD-RW
TV tuner integrated
Yes
TV tuner type
DVB-T
Display
Display diagonal *
22.9 cm (9")
Display *
LED
Aspect ratio
16:9
Audio
MP3 playback
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Headphone outputs *
1
Headphone connectivity
3.5 mm
DC-in jack
Yes
Digital audio coaxial out
1
AV output
1
Loudspeakers
Built-in speaker(s) *
Yes
Number of speakers
2
File formats
Video formats supported *
MPEG4
Audio formats supported
MP3
Image formats supported
JPG
Storage
Card reader integrated *
Yes
Compatible memory cards
Memory Stick (MS), MMC, SD
Built-in HDD
No
Power
Power source type *
AC, Battery, Cigar lighter
AC input frequency
50 Hz
Battery technology
Lithium
AC input voltage
230 V
Weight & dimensions
Width
250 mm
Depth
42 mm
Height
191 mm
Technical details
Battery charge indicator
Yes
Packaging content
Remote control included
Yes
Batteries included
Yes
AC adapter included
Yes