Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trevi PDX 1014 convertible 7" Black,White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trevi
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDX 1014
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0101401 show
Show alternative article codes used in the online market place
Category
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
portable DVD/Blu-Ray players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trevi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2526
This statistic is based on the 74536 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72815 free Open Icecat users .
Info modified on: 15 Oct 2017 01:22:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trevi PDX 1014 convertible 7" Black,White :
The short editorial description of Trevi PDX 1014 convertible 7" Black,White

17.78 cm (7 ") LCD, 16:9, MPEG4 - DVD, +RW -RW, MP3, CD audio, CD Jpeg, AV, Coaxial, USB, SD, White/Black
More>>>
Short summary description Trevi PDX 1014 convertible 7" Black,White:
This short summary of the Trevi PDX 1014 convertible 7" Black,White data-sheet is auto-generated and uses the product title and the first six key specs.
Trevi PDX 1014, 17.8 cm (7"), LCD, 16:9, MPEG4, MP3, JPG
Long summary description Trevi PDX 1014 convertible 7" Black,White :

Trevi PDX 1014. Display diagonal: 17.8 cm (7"), Display: LCD, Aspect ratio: 16:9. Video formats supported: MPEG4, Audio formats supported: MP3, Image formats supported: JPG. Compatible memory cards: Memory Stick (MS), MMC, SD. Width: 204 mm, Depth: 41 mm, Height: 165 mm. Power source type: AC, Battery, Cigar lighter, Battery technology: Lithium

This is an auto-generated long summary of Trevi PDX 1014 convertible 7" Black,White based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.