location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trevi PDX 1014 Convertible 17.8 cm (7") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trevi Check ‘Trevi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDX 1014
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0101400 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8011000012650
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘Trevi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trevi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trevi PDX 1014 Convertible 17.8 cm (7") Black :
The long product name of Trevi PDX 1014 Convertible 17.8 cm (7") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7" LCD, 16:9, MPEG4 - DVD, +RW -RW, MP3, CD audio, CD Jpeg, AV, Coaxial, USB, SD, Black
More>>>
Trevi PDX 1014 Convertible 17.8 cm (7") Black:
The official description of Trevi PDX 1014 Convertible 17.8 cm (7") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Display LCD 7” ( 17,9 cm diameter);
- Widescreen 16:9;
- 180° screen LCD rotation;
SUPPORTED FORMATS DVD PLAYER
- MPEG4 - DVD, +RW -RW, MP3, CD audio, CD Jpeg;
INPUT-OUTPUT
- Headphone sockets;
- AV output;
- Coaxial output;
- USB input;
- SD CARD input;
ACCESSORIES
- Power supplier AC 230V - 50Hz;
- Car adaptor DC 12V;
- Rechargeable lithium battery (battery pack);
- Remote control;
- Size: 204 x 165 x 41 mm.

Short summary description Trevi PDX 1014 Convertible 17.8 cm (7") Black:
This short summary of the Trevi PDX 1014 Convertible 17.8 cm (7") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trevi PDX 1014, Convertible, Black, CD audio, CD video, DVD, DVD+RW, DVD-RW, Fast forward, Fast reverse, 17.8 cm (7")

Long summary description Trevi PDX 1014 Convertible 17.8 cm (7") Black:
This is an auto-generated long summary of Trevi PDX 1014 Convertible 17.8 cm (7") Black based on the first three specs of the first five spec groups.

Trevi PDX 1014. Form factor: Convertible, Product colour: Black, Playback disc formats: CD audio, CD video. Display diagonal: 17.8 cm (7"), Display: LCD, Aspect ratio: 16:9. Video formats supported: MPEG4, Audio formats supported: MP3, Image formats supported: JPG. Compatible memory cards: Memory Stick (MS), MMC, SD. Power source type: AC, Battery, Cigar lighter, Battery technology: Lithium

Features
Form factor *
Convertible
Product colour *
Black
Playback disc formats *
CD audio, CD video
Disc types supported *
DVD, DVD+RW, DVD-RW
Playback modes
Fast forward, Fast reverse
TV tuner integrated
No
Display
Display diagonal *
17.8 cm (7")
Display *
LCD
Aspect ratio
16:9
Audio
MP3 playback
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Headphone outputs *
1
DC-in jack
Yes
Digital audio coaxial out
1
File formats
Video formats supported *
MPEG4
Audio formats supported
MP3
Image formats supported
JPG
Storage
Card reader integrated *
Yes
Compatible memory cards
Memory Stick (MS), MMC, SD
Built-in HDD
No
Power
Power source type *
AC, Battery, Cigar lighter
Battery technology
Lithium
Weight & dimensions
Width
204 mm
Depth
41 mm
Height
165 mm
Packaging content
Remote control included
Yes
Batteries included
Yes
AC adapter included
Yes