Bullet Points Trevi XB 100 SD Red 10 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 10 W
- - Soundbar speaker RMS power: 10 W
- - Red
Long product name Trevi XB 100 SD Red 10 W
:
The long product name of Trevi XB 100 SD Red 10 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
10 W RMS, MP3/WMA, SD, USB, 3.5 mm, Red
More>>>
Trevi XB 100 SD Red 10 W:
The official description of Trevi XB 100 SD Red 10 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
- High Quality Sound for: PC / Smartphones / Multimedia players;
- AUX IN input;
- MP3/WMA player built-in;
- External memory SD slot;
- Playback, volume direct comand;
- Metal body strong;
- Stereo Jack 3,5 mm;
- Lithium battery power supply rechargeable to PC from USB connection;
- Power output: 10W MAX;
- Speaker dimension: 222 x 29 x 72 mm.
Short summary description Trevi XB 100 SD Red 10 W:
This short summary of the Trevi XB 100 SD Red 10 W data-sheet is auto-generated and uses the product title and the first six key specs.
Trevi XB 100 SD, 10 W, 10 W, Red, Battery, 222 x 29 x 72 mm
Long summary description Trevi XB 100 SD Red 10 W:
This is an auto-generated long summary of Trevi XB 100 SD Red 10 W based on the first three specs of the first five spec groups.
Trevi XB 100 SD. RMS rated power: 10 W. Soundbar speaker RMS power: 10 W. Product colour: Red. Power source: Battery. Soundbar dimensions (W x D x H): 222 x 29 x 72 mm